Keystone Electronics Corp. For 4 AA Cell-1Contact Insulated 1194

Description
Part Number: 1194 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 1194 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For 4 AA Cell-1Contact Insulated - 1194 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 4 AA Cell-1Contact Insulated
1194
For 4 AA Cell-1Contact Insulated 1194
Part Number: 1194 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Steel Mounting: Rivet Type: Holder

Part Number: 1194

  • # of Cells: 4
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1194-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1194-ND
Battery Holders, Clips, Contacts 36-1194-ND
Battery Holder (Open) AA 4 Cell Solder Lug

Battery Holder (Open) AA 4 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1194 36-1194-ND
Product Name For 4 AA Cell-1Contact Insulated Battery Holders, Clips, Contacts
Type Metal Holder Holder (Open)
Material Steel
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

For 3 D Cell-1Contact Insulated - 1199 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Tin Nickel Plate) - 1071 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3022-2 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
2 suppliers
For 1 D Cell - 2232 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
4 suppliers