Keystone Electronics Corp. 2 AAA Cell Densi-Pak Battery Holder with PC Connector 2489CN

Description
Part Number: 2489CN # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: ABS Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector
Request a Quote Datasheet
Description
Part Number: 2489CN # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: ABS Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 AAA Cell Densi-Pak Battery Holder with PC Connector - 2489CN - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 AAA Cell Densi-Pak Battery Holder with PC Connector
2489CN
2 AAA Cell Densi-Pak Battery Holder with PC Connector 2489CN
Part Number: 2489CN # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: ABS Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector

Part Number: 2489CN

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03
  • Cell Size: AAA
  • Material: ABS
  • Mounting: Wire Leads
  • Type: Holder
  • Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
  • Supplied with 3 position PC connector
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2489CN-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2489CN-ND
Battery Holders, Clips, Contacts 36-2489CN-ND
Battery Holder (Covered) AAA 2 Cell Wire Leads with Connector

Battery Holder (Covered) AAA 2 Cell Wire Leads with Connector

Buy Now Datasheet
Battery Holder, Aaa Size, Wire Lead; Battery Sizes Accepted Keystone - 24AC4546 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aaa Size, Wire Lead; Battery Sizes Accepted Keystone
24AC4546
Battery Holder, Aaa Size, Wire Lead; Battery Sizes Accepted Keystone 24AC4546
BATTERY HOLDER, AAA SIZE, WIRE LEAD; Battery Sizes Accepted:AAA; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, AAA SIZE, WIRE LEAD; Battery Sizes Accepted:AAA; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2489CN 36-2489CN-ND 24AC4546
Product Name 2 AAA Cell Densi-Pak Battery Holder with PC Connector Battery Holders, Clips, Contacts Battery Holder, Aaa Size, Wire Lead; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Covered)
Material ABS
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM (Vertical) Holder for 20mm Cell - 1074 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon 6/6-V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-2982TR-ND - DigiKey
Specs
Mounting Surface Mount
View Details
2 suppliers
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Tin Nickel Plate) - 1071 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-1012TR-ND - DigiKey
Specs
Type Holder (Open)
Cell Capacity Multiple Cell
Number of Cells 2
View Details