Keystone Electronics Corp. SMT Holder for ML414 Coin Cell on T&R 2994TR

Description
Part Number: 2994TR # of Cells: 1 Battery Reference: ML414 Cell Size: 4.8mm Coin Cell Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 2994TR # of Cells: 1 Battery Reference: ML414 Cell Size: 4.8mm Coin Cell Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for ML414 Coin Cell on T&R - 2994TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for ML414 Coin Cell on T&R
2994TR
SMT Holder for ML414 Coin Cell on T&R 2994TR
Part Number: 2994TR # of Cells: 1 Battery Reference: ML414 Cell Size: 4.8mm Coin Cell Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 2994TR

  • # of Cells: 1
  • Battery Reference: ML414
  • Cell Size: 4.8mm Coin Cell
  • Finish/Plating: Gold Plate
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2994TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2994TR-ND
Battery Holders, Clips, Contacts 36-2994TR-ND
Battery Retainer Coin, 4.8mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 4.8mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2994CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2994CT-ND
Battery Holders, Clips, Contacts 36-2994CT-ND
Battery Retainer Coin, 4.8mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 4.8mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2994DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2994DKR-ND
Battery Holders, Clips, Contacts 36-2994DKR-ND
Battery Retainer Coin, 4.8mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 4.8mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 2994TR 36-2994TR-ND
Product Name SMT Holder for ML414 Coin Cell on T&R Battery Holders, Clips, Contacts
Type Plastic Holder; Coin Cell Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 23mm Cell-Tin Nickel Plate - 3005 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Holder for 26650 Battery w solder tail - 1107 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-118TR-ND - DigiKey
Specs
Type Contact Solid (Negative)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
1 AA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
4 suppliers