Keystone Electronics Corp. 2 N or A23 Cell Holder, Solder Lug 155

Description
Part Number: 155 # of Cells: 2 Cell Size: N Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 155 # of Cells: 2 Cell Size: N Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 N or A23 Cell Holder, Solder Lug - 155 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 N or A23 Cell Holder, Solder Lug
155
2 N or A23 Cell Holder, Solder Lug 155
Part Number: 155 # of Cells: 2 Cell Size: N Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 155

  • # of Cells: 2
  • Cell Size: N
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now
Battery Holders, Clips, Contacts - 36-155-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-155-ND
Battery Holders, Clips, Contacts 36-155-ND
Battery Holder (Open) N 2 Cell Solder Lug

Battery Holder (Open) N 2 Cell Solder Lug

Buy Now Datasheet
Battery Holder, N Size, Thd; Battery Sizes Accepted Keystone - 17C7355 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, N Size, Thd; Battery Sizes Accepted Keystone
17C7355
Battery Holder, N Size, Thd; Battery Sizes Accepted Keystone 17C7355
BATTERY HOLDER, N SIZE, THD; Battery Sizes Accepted:N; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, N SIZE, THD; Battery Sizes Accepted:N; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 155 36-155-ND 17C7355
Product Name 2 N or A23 Cell Holder, Solder Lug Battery Holders, Clips, Contacts Battery Holder, N Size, Thd; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open)
Material Aluminum
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

3 AA Cell Holder with Snap-on Connectors - 2475 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Battery Snaps
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
THM Holder for 6.8mm Cell-Tin Nickel Plated - 2999 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-2991TR-ND - DigiKey
Specs
Mounting Surface Mount
View Details
For 3 AA Cell-All Contacts Insulated - 2171 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers