Keystone Electronics Corp. 3 AA Cell Densi-Pak Battery Holder 2487

Description
Part Number: 2487 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
Request a Quote
Description
Part Number: 2487 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2487 is a three-cell AA battery holder in the DENSI-PAK series, designed for secure battery retention and low contact resistance in harsh environments. It features an ABS plastic housing, nickel-plated spring steel contacts, and 6.0-inch (#26 AWG) UL/CSA 1007 stranded wire leads with stripped, pretinned ends. The holder supports shock and vibration resistance and operates within a temperature range of 10°C to 90°C. It is sealed to IP65 standards for water and dust resistance, but does not include an on/off switch or PC connector. Mounting is via wire leads only.

Datasheet Summary
Powered by GS/AI

The 2487 is a three-cell AA battery holder in the DENSI-PAK series, designed for secure battery retention and low contact resistance in harsh environments. It features an ABS plastic housing, nickel-plated spring steel contacts, and 6.0-inch (#26 AWG) UL/CSA 1007 stranded wire leads with stripped, pretinned ends. The holder supports shock and vibration resistance and operates within a temperature range of 10°C to 90°C. It is sealed to IP65 standards for water and dust resistance, but does not include an on/off switch or PC connector. Mounting is via wire leads only.

Suppliers

Company
Product
Description
Supplier Links
3 AA Cell Densi-Pak Battery Holder - 2487 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3 AA Cell Densi-Pak Battery Holder
2487
3 AA Cell Densi-Pak Battery Holder 2487
Part Number: 2487 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007

Part Number: 2487

  • # of Cells: 3
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: ABS
  • Mounting: Wire Leads
  • Type: Holder
  • Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2487-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2487-ND
Battery Holders, Clips, Contacts 36-2487-ND
"Battery Holder (Covered) AA 3 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Covered) AA 3 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
 - 4101444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Holder for AA and AAA batteries. Sliding cover and easy access. Resistant to impact and vibration, can be used in any position. For Battery Size = AA Number of Cells = 3 Mount = Chassis Type = Battery Holder Dimensions = 68.5 x 48 x 18.5mm Terminal Contact Type = Coil Spring Body Material = ABS Terminal Contact Material = Spring Steel

Holder for AA and AAA batteries. Sliding cover and easy access. Resistant to impact and vibration, can be used in any position.
For Battery Size = AA
Number of Cells = 3
Mount = Chassis
Type = Battery Holder
Dimensions = 68.5 x 48 x 18.5mm
Terminal Contact Type = Coil Spring
Body Material = ABS
Terminal Contact Material = Spring Steel

Supplier's Site
Battery Holder; AA; 0.728 in.; ABS; 3; Spring; 26 AWG - 70182672 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; AA; 0.728 in.; ABS; 3; Spring; 26 AWG
70182672
Battery Holder; AA; 0.728 in.; ABS; 3; Spring; 26 AWG 70182672
Densi-Pak® Battery Holder, AA Battery Size, ABS Body Material, Spring Type Contact \fi0 Specifications. Holder: A.B.S. Springs: Spring steel, nickel-plate. Wires (Red and Black): 6.0" long, #26 AWG, tinned, 0.187" long end-strip. UL/CSA1007.\fi0 Features Supports High-Density Packaging on or Off Board, Positions Anywhere for Easy Access to Battery Economical Design Batteries Securely Held in Place to Assure A Positive Connection and Maintain A Low-Contact Resistance Snap-On Cover Fully Protects Battery Withstands Shock and Vibration Contact Springs Self-Adjust to Variations in Battery Length

Densi-Pak® Battery Holder, AA Battery Size, ABS Body Material, Spring Type Contact
\fi0 Specifications. Holder: A.B.S. Springs: Spring steel, nickel-plate. Wires (Red and Black): 6.0" long, #26 AWG, tinned, 0.187" long end-strip. UL/CSA1007.\fi0
Features

  • Supports High-Density Packaging on or Off Board, Positions Anywhere for Easy Access to Battery
  • Economical Design
  • Batteries Securely Held in Place to Assure A Positive Connection and Maintain A Low-Contact Resistance
  • Snap-On Cover Fully Protects Battery
  • Withstands Shock and Vibration
  • Contact Springs Self-Adjust to Variations in Battery Length
Supplier's Site
Battery Holder W/cover, 3Aa, Wire Leads; Battery Sizes Accepted Keystone - 31C0587 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder W/cover, 3Aa, Wire Leads; Battery Sizes Accepted Keystone
31C0587
Battery Holder W/cover, 3Aa, Wire Leads; Battery Sizes Accepted Keystone 31C0587
BATTERY HOLDER W/COVER, 3AA, WIRE LEADS; Battery Sizes Accepted:AA; No. of Batteries:3; Product Range:-; Accessory Type:Battery Holder w/Cover; Body Material:ABS; Contact Plating:Nickel Plated Contacts; For Use With:AA Batteries RoHS Compliant: Yes

BATTERY HOLDER W/COVER, 3AA, WIRE LEADS; Battery Sizes Accepted:AA; No. of Batteries:3; Product Range:-; Accessory Type:Battery Holder w/Cover; Body Material:ABS; Contact Plating:Nickel Plated Contacts; For Use With:AA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2487 36-2487-ND 4101444 70182672 31C0587
Product Name 3 AA Cell Densi-Pak Battery Holder Battery Holders, Clips, Contacts Battery Holder; AA; 0.728 in.; ABS; 3; Spring; 26 AWG Battery Holder W/cover, 3Aa, Wire Leads; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Covered) Battery Holder Plastic Holder
Material ABS ABS
Cell Capacity Multiple Cell Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 23mm Cell-Tin Nickel Plate - 3005 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
9 Volt Battery Holder- PC Terminals - 1294 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon 6/6 V-2
Cell Capacity Single Cell
View Details
5 suppliers
SMT Holder for 18350 Cell w/ coil spring - 1110 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
THM (Compact) Holder for 20mm Cell - 103 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers