Keystone Electronics Corp. 9 Volt Battery Holder- PC Terminals 1294

Description
Part Number: 1294 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Nylon 6/6 V-2 Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 1294 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Nylon 6/6 V-2 Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9 Volt Battery Holder- PC Terminals - 1294 - Keystone Electronics Corp.
New Hyde Park, NY, USA
9 Volt Battery Holder- PC Terminals
1294
9 Volt Battery Holder- PC Terminals 1294
Part Number: 1294 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Nylon 6/6 V-2 Mounting: THM Type: Holder

Part Number: 1294

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: 9 Volt
  • Material: Nylon 6/6 V-2
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1294-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1294-ND
Battery Holders, Clips, Contacts 36-1294-ND
Battery Holder (Open) 9V 1 Cell PC Pin

Battery Holder (Open) 9V 1 Cell PC Pin

Buy Now Datasheet
 - 1725845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery holder for 9 V batteries consisting of a sturdy plastic box. 1 version 1294 for soldering onto a PCB (pin outputs) For Battery Size = 9V PP3 Number of Cells = 1 Mount = PCB Type = Battery Holder Dimensions = 53.9 x 29.6 x 20.3mm Terminal Contact Type = Solder Tag Body Material = Glass Filled Nylon Terminal Contact Material = Steel

Battery holder for 9 V batteries consisting of a sturdy plastic box. 1 version 1294 for soldering onto a PCB (pin outputs)
For Battery Size = 9V PP3
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Dimensions = 53.9 x 29.6 x 20.3mm
Terminal Contact Type = Solder Tag
Body Material = Glass Filled Nylon
Terminal Contact Material = Steel

Supplier's Site
Battery Holder, 9V, Pcb; Battery Sizes Accepted Keystone - 59K0295 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 9V, Pcb; Battery Sizes Accepted Keystone
59K0295
Battery Holder, 9V, Pcb; Battery Sizes Accepted Keystone 59K0295
BATTERY HOLDER, 9V, PCB; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole; Body Material:Glass Filled Nylon; Contact Material:Steel RoHS Compliant: Yes

BATTERY HOLDER, 9V, PCB; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole; Body Material:Glass Filled Nylon; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet
Battery, Hldr; 9 V; Molded from High Impact Glass Filled Nylon; PC - 70182303 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Hldr; 9 V; Molded from High Impact Glass Filled Nylon; PC
70182303
Battery, Hldr; 9 V; Molded from High Impact Glass Filled Nylon; PC 70182303
Universal 9 Volt Battery Holders, Molded from High Impact Glass Filled Nylon Body Material Male-female snap-in terminals assure positive contact and proper polarity Durable, rugged construction Excellent spring retention-holds battery in place Withstands severe shock and vibration Impervious to most industrial solvents Eliminates need to specify an exact battery brand, size or shape. Ideal for power source or memory back-up use in minicomputers, telecommunications, data processing, security systems, clocks, radios, toys and appliances.

Universal 9 Volt Battery Holders, Molded from High Impact Glass Filled Nylon Body Material

  • Male-female snap-in terminals assure positive contact and proper polarity
  • Durable, rugged construction
  • Excellent spring retention-holds battery in place
  • Withstands severe shock and vibration
  • Impervious to most industrial solvents
    Eliminates need to specify an exact battery brand, size or shape. Ideal for power source or memory back-up use in minicomputers, telecommunications, data processing, security systems, clocks, radios, toys and appliances.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1294 36-1294-ND 1725845 59K0295 70182303
Product Name 9 Volt Battery Holder- PC Terminals Battery Holders, Clips, Contacts Battery Holder, 9V, Pcb; Battery Sizes Accepted Keystone Battery, Hldr; 9 V; Molded from High Impact Glass Filled Nylon; PC
Type Plastic Holder Holder (Open) Battery Holder Plastic Holder
Material Nylon 6/6 V-2 Molded from High Impact Glass Filled Nylon
Cell Capacity Single Cell Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-288-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Leaf)
Cell Capacity Multiple Cell
Number of Cells 2
View Details
THM Holder for 7.9mm Coin Cell - 2989 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
1/2AA Battery Holder w/ solder lugs - 1117 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
 - 4101494 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Contact
Cell Capacity Single Cell
Mounting Snap Terminals
View Details
2 suppliers