Keystone Electronics Corp. THM Holder for 23mm Cell-Tin Nickel Plate 3005

Description
Part Number: 3005 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote
Description
Part Number: 3005 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3005 is a thru hole coin cell retainer designed for 23mm coin cells, including BR2320, CL2330, CR2320, BR2325, CR2325, and DL2325. It features a tin-nickel plated phosphor bronze construction, with mounting dimensions of A=23.9mm, H=4.0mm, L=21.1mm, and W=25.5mm. The design allows for easy battery replacement without tools and supports wave soldering. The negative contact is made using PCB pads, and the low profile minimizes board space usage. The part is RoHS compliant and meets ISO 9001 certification standards.

Datasheet Summary
Powered by GS/AI

The 3005 is a thru hole coin cell retainer designed for 23mm coin cells, including BR2320, CL2330, CR2320, BR2325, CR2325, and DL2325. It features a tin-nickel plated phosphor bronze construction, with mounting dimensions of A=23.9mm, H=4.0mm, L=21.1mm, and W=25.5mm. The design allows for easy battery replacement without tools and supports wave soldering. The negative contact is made using PCB pads, and the low profile minimizes board space usage. The part is RoHS compliant and meets ISO 9001 certification standards.

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 23mm Cell-Tin Nickel Plate - 3005 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 23mm Cell-Tin Nickel Plate
3005
THM Holder for 23mm Cell-Tin Nickel Plate 3005
Part Number: 3005 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder

Part Number: 3005

  • # of Cells: 1
  • Battery Reference: 2320, 2325, 2330, 2335
  • Cell Size: 23mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3005-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3005-ND
Battery Holders, Clips, Contacts 36-3005-ND
Battery Retainer Coin, 23.0mm 1 Cell PC Pin

Battery Retainer Coin, 23.0mm 1 Cell PC Pin

Buy Now Datasheet
Contact; 23mm; Phosphor Bronze; Nickel Plate; Thru Hole Mount - 70182374 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact; 23mm; Phosphor Bronze; Nickel Plate; Thru Hole Mount
70182374
Contact; 23mm; Phosphor Bronze; Nickel Plate; Thru Hole Mount 70182374
Designed for memory back-up and stand-by applications, these contacts permit quick and easy coin cell replacement and installation. Eliminating “soldered-in” cells, computer, video, telecommunication and similar PCB based product users now have a reliable, “no tools required” method for changing batteries.

Designed for memory back-up and stand-by applications, these contacts permit quick and easy coin cell replacement and installation. Eliminating “soldered-in” cells, computer, video, telecommunication and similar PCB based product users now have a reliable, “no tools required” method for changing batteries.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3005 36-3005-ND 70182374
Product Name THM Holder for 23mm Cell-Tin Nickel Plate Battery Holders, Clips, Contacts Contact; 23mm; Phosphor Bronze; Nickel Plate; Thru Hole Mount
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1081 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-120TR-ND - DigiKey
Specs
Type Contact Solid (Positive)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
THM Holder for CR123A Cell - 1051 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
For 1 D Cell-All Contacts Insulated - 2175 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
4 suppliers