Keystone Electronics Corp. 1/2AA or CR2 Cell Holder with PC connector 2486CN

Description
Part Number: 2486CN # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA, CR2 Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector
Request a Quote Datasheet
Description
Part Number: 2486CN # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA, CR2 Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2AA or CR2 Cell Holder with PC connector - 2486CN - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/2AA or CR2 Cell Holder with PC connector
2486CN
1/2AA or CR2 Cell Holder with PC connector 2486CN
Part Number: 2486CN # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA, CR2 Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector

Part Number: 2486CN

  • # of Cells: 1
  • Battery Reference: Px28L,CR14250,BR-1/2AA,CR14250SE,544,LCP3,4LR44, ANSI 1406LC, IEC 2CR11108
  • Cell Size: 1/2 AA, CR2
  • Material: Polypropylene
  • Mounting: Wire Leads
  • Type: Holder
  • Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
  • Supplied with 3 position PC connector
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2486CN-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2486CN-ND
Battery Holders, Clips, Contacts 36-2486CN-ND
Battery Holder (Open) 1/2AA 1 Cell Wire Leads with Connector

Battery Holder (Open) 1/2AA 1 Cell Wire Leads with Connector

Buy Now Datasheet
Battery Holder, 1/2Aa Size, Wire Lead; Battery Sizes Accepted Keystone - 24AC4544 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 1/2Aa Size, Wire Lead; Battery Sizes Accepted Keystone
24AC4544
Battery Holder, 1/2Aa Size, Wire Lead; Battery Sizes Accepted Keystone 24AC4544
BATTERY HOLDER, 1/2AA SIZE, WIRE LEAD; Battery Sizes Accepted:1/2AA, CR2; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, 1/2AA SIZE, WIRE LEAD; Battery Sizes Accepted:1/2AA, CR2; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2486CN 36-2486CN-ND 24AC4544
Product Name 1/2AA or CR2 Cell Holder with PC connector Battery Holders, Clips, Contacts Battery Holder, 1/2Aa Size, Wire Lead; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Polypropylene
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 18650 Cell w/ coil spring - 1130 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Gold Flash Plate) on T&R - 1083TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
 - 3277556 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Contact
Cell Size AA; A
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-1021-1-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Cell Capacity Single Cell
Number of Cells 1
View Details