Keystone Electronics Corp. DL223 -6V Battery Holder, Solder Lug 223

Description
Part Number: 223 # of Cells: 1 Battery Reference: DL223A, ANSI 5024LC,IEC CR-P2 Cell Size: 6 Volt Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 223 # of Cells: 1 Battery Reference: DL223A, ANSI 5024LC,IEC CR-P2 Cell Size: 6 Volt Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DL223 -6V Battery Holder, Solder Lug - 223 - Keystone Electronics Corp.
New Hyde Park, NY, USA
DL223 -6V Battery Holder, Solder Lug
223
DL223 -6V Battery Holder, Solder Lug 223
Part Number: 223 # of Cells: 1 Battery Reference: DL223A, ANSI 5024LC,IEC CR-P2 Cell Size: 6 Volt Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 223

  • # of Cells: 1
  • Battery Reference: DL223A, ANSI 5024LC,IEC CR-P2
  • Cell Size: 6 Volt
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now
Battery Holders, Clips, Contacts - 36-223-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-223-ND
Battery Holders, Clips, Contacts 36-223-ND
Battery Holder (Open) CR-P2 1 Cell Solder Lug

Battery Holder (Open) CR-P2 1 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 223 36-223-ND
Product Name DL223 -6V Battery Holder, Solder Lug Battery Holders, Clips, Contacts
Type Metal Holder Holder (Open)
Material Aluminum
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

1/2AA or CR2 Cell Holder with 6
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
Holder for dual 26650 Batteries w/ Solder Tail - 1109 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-264-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Mounting Crimp Contact
Voltage 9 volts
View Details
SMT Holder for 6.8mm Cell-Tin Nickel Plated on T&R - 2998TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers