Keystone Electronics Corp. THM Locking Coin Cell Holder for CR1220 2895

Description
Part Number: 2895 # of Cells: 1 Battery Reference: 1220 Cell Size: 12mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM
Request a Quote Datasheet
Description
Part Number: 2895 # of Cells: 1 Battery Reference: 1220 Cell Size: 12mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Locking Coin Cell Holder for CR1220 - 2895 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Locking Coin Cell Holder for CR1220
2895
THM Locking Coin Cell Holder for CR1220 2895
Part Number: 2895 # of Cells: 1 Battery Reference: 1220 Cell Size: 12mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM

Part Number: 2895

  • # of Cells: 1
  • Battery Reference: 1220
  • Cell Size: 12mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: THM
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2895-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2895-ND
Battery Holders, Clips, Contacts 36-2895-ND
Battery Retainer Coin, 12.0mm 1 Cell PC Pin

Battery Retainer Coin, 12.0mm 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, Coin Cell 12Mm, Th; Battery Sizes Accepted Keystone - 52AH8322 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Coin Cell 12Mm, Th; Battery Sizes Accepted Keystone
52AH8322
Battery Holder, Coin Cell 12Mm, Th; Battery Sizes Accepted Keystone 52AH8322
BATTERY HOLDER, COIN CELL - 12MM, TH; Battery Sizes Accepted:Coin Cell - 12mm; No. of Batteries:1; Product Range:

BATTERY HOLDER, COIN CELL - 12MM, TH; Battery Sizes Accepted:Coin Cell - 12mm; No. of Batteries:1; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2895 36-2895-ND 52AH8322
Product Name THM Locking Coin Cell Holder for CR1220 Battery Holders, Clips, Contacts Battery Holder, Coin Cell 12Mm, Th; Battery Sizes Accepted Keystone
Type Plastic Holder; Coin Cell Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Polarized SMT Holder for Dual 18350 Batteries - 1098P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
3 D Cell Holder, Solder Lug - 190 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
4 AA Cell Holder, PC - 2477 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
3 AAA Cell Holder with PC connector - 2480CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers