Keystone Electronics Corp. 1/2AA or CR2 Cell Holder with 6" wires 2486

Description
Part Number: 2486 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
Request a Quote Datasheet
Description
Part Number: 2486 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2AA or CR2 Cell Holder with 6
New Hyde Park, NY, USA
1/2AA or CR2 Cell Holder with 6" wires
2486
1/2AA or CR2 Cell Holder with 6" wires 2486
Part Number: 2486 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007

Part Number: 2486

  • # of Cells: 1
  • Battery Reference: Px28L,CR14250,BR-1/2AA,CR14250SE,544,LCP3,4LR44, ANSI 1406LC, IEC 2CR11108
  • Cell Size: 1/2 AA
  • Material: Polypropylene
  • Mounting: Wire Leads
  • Type: Holder
  • Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2486-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2486-ND
Battery Holders, Clips, Contacts 36-2486-ND
"Battery Holder (Open) Multiple 1 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) Multiple 1 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 2486 36-2486-ND
Product Name 1/2AA or CR2 Cell Holder with 6" wires Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Polypropylene
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-206-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Surface Mount
Cell Size AA
View Details
SMT Polarized Holder for 18650 Battery - 1042P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-112-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Leaf)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
 - 4101494 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Contact
Cell Capacity Single Cell
Mounting Snap Terminals
View Details
2 suppliers