Keystone Electronics Corp. THM Locking Coin Cell Holder for CR1632 2897

Description
Part Number: 2897 # of Cells: 1 Battery Reference: 1625,1632 Cell Size: 16mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM
Request a Quote Datasheet
Description
Part Number: 2897 # of Cells: 1 Battery Reference: 1625,1632 Cell Size: 16mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Locking Coin Cell Holder for CR1632 - 2897 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Locking Coin Cell Holder for CR1632
2897
THM Locking Coin Cell Holder for CR1632 2897
Part Number: 2897 # of Cells: 1 Battery Reference: 1625,1632 Cell Size: 16mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM

Part Number: 2897

  • # of Cells: 1
  • Battery Reference: 1625,1632
  • Cell Size: 16mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: THM
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2897-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2897-ND
Battery Holders, Clips, Contacts 36-2897-ND
Battery Retainer Coin, 16.0mm 1 Cell PC Pin

Battery Retainer Coin, 16.0mm 1 Cell PC Pin

Buy Now Datasheet
Batt Holder, Coin Cell 16Mm, Th; Battery Sizes Accepted Keystone - 52AH8325 - Newark, An Avnet Company
Chicago, IL, United States
Batt Holder, Coin Cell 16Mm, Th; Battery Sizes Accepted Keystone
52AH8325
Batt Holder, Coin Cell 16Mm, Th; Battery Sizes Accepted Keystone 52AH8325
BATT HOLDER, COIN CELL - 16MM, TH; Battery Sizes Accepted:Coin Cell - 16mm; No. of Batteries:1; Product Range:

BATT HOLDER, COIN CELL - 16MM, TH; Battery Sizes Accepted:Coin Cell - 16mm; No. of Batteries:1; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2897 36-2897-ND 52AH8325
Product Name THM Locking Coin Cell Holder for CR1632 Battery Holders, Clips, Contacts Batt Holder, Coin Cell 16Mm, Th; Battery Sizes Accepted Keystone
Type Plastic Holder; Coin Cell Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM (3 Volt) Holder for (1) 2430 Cell - 105 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
For 1 AA Cell-1Contact Insulated - 1139 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-120CT-ND - DigiKey
Specs
Type Contact Solid (Positive)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
THM Holder for 1/2AA Battery w/ coil spring - 1127 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers