Keystone Electronics Corp. SMT Dual Holder for CR123A Cell 1080

Description
Part Number: 1080 # of Cells: 2 Cell Size: CR123A Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet
Description
Part Number: 1080 # of Cells: 2 Cell Size: CR123A Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Dual Holder for CR123A Cell - 1080 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Dual Holder for CR123A Cell
1080
SMT Dual Holder for CR123A Cell 1080
Part Number: 1080 # of Cells: 2 Cell Size: CR123A Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection

Part Number: 1080

  • # of Cells: 2
  • Cell Size: CR123A
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 100 / bag
  • Type: Holder
  • Polarized to Assure Proper Continuity and Circuit Protection
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1080-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1080-ND
Battery Holders, Clips, Contacts 36-1080-ND
Battery Holder (Open) CR123A 2 Cell SMD (SMT) Tab

Battery Holder (Open) CR123A 2 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1080 36-1080-ND
Product Name SMT Dual Holder for CR123A Cell Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

For 3 D Cell-All Contacts Insulated - 2190 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-287-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details
Dual AA Battery Holder w/ solder lugs - 1114 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
THM Holder for 11.6mm Cell-Tin Nickel Plated - 2997 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers