Keystone Electronics Corp. SMT Locking Holder for CR2032 on T&R 2898TR

Description
Part Number: 2898TR # of Cells: 1 Battery Reference: 2032, ANSI 5004LC, Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel For Bulk version, request
Request a Quote Datasheet
Description
Part Number: 2898TR # of Cells: 1 Battery Reference: 2032, ANSI 5004LC, Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel For Bulk version, request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Locking Holder for CR2032 on T&R - 2898TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Locking Holder for CR2032 on T&R
2898TR
SMT Locking Holder for CR2032 on T&R 2898TR
Part Number: 2898TR # of Cells: 1 Battery Reference: 2032, ANSI 5004LC, Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel For Bulk version, request

Part Number: 2898TR

  • # of Cells: 1
  • Battery Reference: 2032, ANSI 5004LC,
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 500 / 13" reel
  • For Bulk version, request
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2898CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2898CT-ND
Battery Holders, Clips, Contacts 36-2898CT-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2898TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2898TR-ND
Battery Holders, Clips, Contacts 36-2898TR-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2898DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2898DKR-ND
Battery Holders, Clips, Contacts 36-2898DKR-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, Coin Cell 20Mm, Smd; Battery Sizes Accepted Keystone - 52AH8327 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Coin Cell 20Mm, Smd; Battery Sizes Accepted Keystone
52AH8327
Battery Holder, Coin Cell 20Mm, Smd; Battery Sizes Accepted Keystone 52AH8327
BATTERY HOLDER, COIN CELL - 20MM, SMD; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:

BATTERY HOLDER, COIN CELL - 20MM, SMD; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2898TR 36-2898CT-ND 52AH8327
Product Name SMT Locking Holder for CR2032 on T&R Battery Holders, Clips, Contacts Battery Holder, Coin Cell 20Mm, Smd; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for CR123A Battery w/ coil spring - 1129 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
THM Holder for 2450 Cell-Tin Nickel Plate - 3009 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for 18650 Cell w/ coil spring - 1131 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
For 4 D Cell-All Contacts Insulated - 2162 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers