Keystone Electronics Corp. 1/2AA or CR2 Cell Holder, PC 2485

Description
Part Number: 2485 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA, CR2 Material: Polypropylene Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 2485 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA, CR2 Material: Polypropylene Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2AA or CR2 Cell Holder, PC - 2485 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/2AA or CR2 Cell Holder, PC
2485
1/2AA or CR2 Cell Holder, PC 2485
Part Number: 2485 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA, CR2 Material: Polypropylene Mounting: THM Type: Holder

Part Number: 2485

  • # of Cells: 1
  • Battery Reference: Px28L,CR14250,BR-1/2AA,CR14250SE,544,LCP3,4LR44, ANSI 1406LC, IEC 2CR11108
  • Cell Size: 1/2 AA, CR2
  • Material: Polypropylene
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2485-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2485-ND
Battery Holders, Clips, Contacts 36-2485-ND
Battery Holder (Open) Multiple 1 Cell PC Pin

Battery Holder (Open) Multiple 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 2485 36-2485-ND
Product Name 1/2AA or CR2 Cell Holder, PC Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Polypropylene
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 AA Cell Densi-Pak Battery Holder - 2490 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
5 suppliers
Battery Holders, Clips, Contacts - 36-181-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Multiple Cell
Number of Cells 2
View Details
Battery Holders, Clips, Contacts - 36-118-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Solid (Negative)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
THM (Heavy Duty/Dual) Holder for 20mm Cell - 1026 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
5 suppliers