Six-cell D-cell battery holder with solder lugs, designed for series connection, featuring an aluminum base, brass contacts with nickel plating, and brass tin-plated solder lugs. The holder maintains batteries under constant spring tension to ensure low contact resistance and is recommended for applications involving shock or severe vibration.
Part Number: 201
Battery Holder (Open) D 6 Cell Solder Lug
BATTERY HOLDER, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:6; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
Aluminum Battery Holder, Nickel Plate Body Material, PC Mount
Holders: Available with solder lugs, PC lugs or series connections.
Lightweight and sturdily constructed of quality materials. Good electrical contact, low leakage current and snap-fit clips are the outstanding features.
| Keystone Electronics Corp. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Battery Holders | Battery Holders | Battery Holders | Battery Holders |
| Product Number | 201 | 36-201-ND | 58K2889 | 70182741 |
| Product Name | 6 D Cell Holder, Solder Lug | Battery Holders, Clips, Contacts | Battery Holder, D, Panel; Battery Sizes Accepted Keystone | Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; Nickel Plated; PC Mount; 6 |
| Type | Metal Holder | Holder (Open) | Metal Holder | |
| Material | Aluminum | Aluminum | ||
| Cell Capacity | Multiple Cell | Multiple Cell | Multiple Cell |