Keystone Electronics Corp. 2/3A Battery Holder, Solder Lug 132

Description
Part Number: 132 # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 132 # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2/3A Battery Holder, Solder Lug - 132 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2/3A Battery Holder, Solder Lug
132
2/3A Battery Holder, Solder Lug 132
Part Number: 132 # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 132

  • # of Cells: 1
  • Battery Reference: DL-2/3A,BR-2/3A,CR17335SE,CR123A,450SC,VR0450, ANSI 5018LC, IEC CR17345
  • Cell Size: 2/3A
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-132-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-132-ND
Battery Holders, Clips, Contacts 36-132-ND
Battery Holder (Open) 2/3A 1 Cell Solder Lug

Battery Holder (Open) 2/3A 1 Cell Solder Lug

Buy Now Datasheet
Hldr, Battery; 2/3 A; 0.661 in. x 1.315in.; 1; Aluminum; Spring Contact - 70182745 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Battery; 2/3 A; 0.661 in. x 1.315in.; 1; Aluminum; Spring Contact
70182745
Hldr, Battery; 2/3 A; 0.661 in. x 1.315in.; 1; Aluminum; Spring Contact 70182745
Battery Lug, 2⁄3 A Size, Aluminum Material Holders: Available with solder lugs, PC lugs or series connections. Solder lug termination.

Battery Lug, 2⁄3 A Size, Aluminum Material
Holders: Available with solder lugs, PC lugs or series connections.
Solder lug termination.

Supplier's Site
Battery Holder, 2/3A, Pcb; Battery Sizes Accepted Keystone - 98F9933 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 2/3A, Pcb; Battery Sizes Accepted Keystone
98F9933
Battery Holder, 2/3A, Pcb; Battery Sizes Accepted Keystone 98F9933
BATTERY HOLDER, 2/3A, PCB; Battery Sizes Accepted:2/3A; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; For Use With:2/3A Batteries RoHS Compliant: Yes

BATTERY HOLDER, 2/3A, PCB; Battery Sizes Accepted:2/3A; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; For Use With:2/3A Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 132 36-132-ND 70182745 98F9933
Product Name 2/3A Battery Holder, Solder Lug Battery Holders, Clips, Contacts Hldr, Battery; 2/3 A; 0.661 in. x 1.315in.; 1; Aluminum; Spring Contact Battery Holder, 2/3A, Pcb; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open) Metal Holder
Material Aluminum Aluminum
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

1 AA Cell Holder, PC with Ribbon - 2460RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
1 AAA Cell Holder with PC connector - 2467CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for 18650 Battery - 1042 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
4 suppliers
2 N or A23 Cell Holder, Solder Lug - 155 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers