Keystone Electronics Corp. SMT (Auto-In/EZ-Out) Holder for 2032 Cell on T&R 1070TR

Description
Part Number: 1070TR # of Cells: 1 Battery Reference: 2032 Cell Size: 20mm Coin Cell Material: PA9T Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Holder Designed for easy battery install and removal. Ideal for applications where the battery must be automatically inserted via a vacuum or mechanical pick-and-place device. With EZ-release tab, no tools are required for battery removal. Low Profile Design. Available in Bulk P/N
Request a Quote Datasheet
Description
Part Number: 1070TR # of Cells: 1 Battery Reference: 2032 Cell Size: 20mm Coin Cell Material: PA9T Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Holder Designed for easy battery install and removal. Ideal for applications where the battery must be automatically inserted via a vacuum or mechanical pick-and-place device. With EZ-release tab, no tools are required for battery removal. Low Profile Design. Available in Bulk P/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT (Auto-In/EZ-Out) Holder for 2032 Cell on T&R - 1070TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Auto-In/EZ-Out) Holder for 2032 Cell on T&R
1070TR
SMT (Auto-In/EZ-Out) Holder for 2032 Cell on T&R 1070TR
Part Number: 1070TR # of Cells: 1 Battery Reference: 2032 Cell Size: 20mm Coin Cell Material: PA9T Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Holder Designed for easy battery install and removal. Ideal for applications where the battery must be automatically inserted via a vacuum or mechanical pick-and-place device. With EZ-release tab, no tools are required for battery removal. Low Profile Design. Available in Bulk P/N

Part Number: 1070TR

  • # of Cells: 1
  • Battery Reference: 2032
  • Cell Size: 20mm Coin Cell
  • Material: PA9T
  • Mounting: SMT
  • Packaging: Tape and Reel - 400 / 13" reel
  • Type: Holder
  • Designed for easy battery install and removal.
  • Ideal for applications where the battery must be automatically inserted via a vacuum or mechanical pick-and-place device.
  • With EZ-release tab, no tools are required for battery removal.
  • Low Profile Design.
  • Available in Bulk P/N
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1070TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1070TR-ND
Battery Holders, Clips, Contacts 36-1070TR-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1070DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1070DKR-ND
Battery Holders, Clips, Contacts 36-1070DKR-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1070CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1070CT-ND
Battery Holders, Clips, Contacts 36-1070CT-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, Coin Cell, 20Mm; Battery Sizes Accepted Keystone - 41Y9103 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Coin Cell, 20Mm; Battery Sizes Accepted Keystone
41Y9103
Battery Holder, Coin Cell, 20Mm; Battery Sizes Accepted Keystone 41Y9103
BATTERY HOLDER, COIN CELL, 20MM; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, COIN CELL, 20MM; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1070TR 36-1070TR-ND 41Y9103
Product Name SMT (Auto-In/EZ-Out) Holder for 2032 Cell on T&R Battery Holders, Clips, Contacts Battery Holder, Coin Cell, 20Mm; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material PA9T
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

5.8mm Cell Retainer, SMT- Tape and Reel - 2986TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
SMT Holder for 23mm Cell-Tin Nickel Plate - 3004 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1061TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-1020TR-ND - DigiKey
Specs
Type Holder (Open)
Cell Capacity Single Cell
Number of Cells 1
View Details