Keystone Electronics Corp. 1 C Cell-1 Contact Grounded 1173

Description
Part Number: 1173 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 1173 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 C Cell-1 Contact Grounded - 1173 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1 C Cell-1 Contact Grounded
1173
1 C Cell-1 Contact Grounded 1173
Part Number: 1173 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder

Part Number: 1173

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: C
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1173-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1173-ND
Battery Holders, Clips, Contacts 36-1173-ND
Battery Holder (Open) C 1 Cell Solder Lug

Battery Holder (Open) C 1 Cell Solder Lug

Buy Now Datasheet
Battery Holder, C Size, Thd; Battery Sizes Accepted Keystone - 86H3446 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, C Size, Thd; Battery Sizes Accepted Keystone
86H3446
Battery Holder, C Size, Thd; Battery Sizes Accepted Keystone 86H3446
BATTERY HOLDER, C SIZE, THD; Battery Sizes Accepted:C; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, C SIZE, THD; Battery Sizes Accepted:C; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1173 36-1173-ND 86H3446
Product Name 1 C Cell-1 Contact Grounded Battery Holders, Clips, Contacts Battery Holder, C Size, Thd; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open)
Material Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

4 AA Holder, Solder Lug - 182 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-272-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Mounting Crimp Contact
Voltage 9 volts
View Details
Premium 9 Volt Strap-I Style-8
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
3 suppliers
SMT (Vibra-Fit) Holder for 2025 & 2032 Cell - 1060 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers