Keystone Electronics Corp. 3 AAA Cell Densi-Pak Battery Holder with PC Connector 2484CN

Description
Part Number: 2484CN # of Cells: 3 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: ABS Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with position PC connector
Request a Quote Datasheet
Description
Part Number: 2484CN # of Cells: 3 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: ABS Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with position PC connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 AAA Cell Densi-Pak Battery Holder with PC Connector - 2484CN - Keystone Electronics Corp.
New Hyde Park, NY, USA
3 AAA Cell Densi-Pak Battery Holder with PC Connector
2484CN
3 AAA Cell Densi-Pak Battery Holder with PC Connector 2484CN
Part Number: 2484CN # of Cells: 3 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: ABS Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with position PC connector

Part Number: 2484CN

  • # of Cells: 3
  • Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03
  • Cell Size: AAA
  • Material: ABS
  • Mounting: Wire Leads
  • Type: Holder
  • Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
  • Supplied with position PC connector
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2484CN-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2484CN-ND
Battery Holders, Clips, Contacts 36-2484CN-ND
Battery Holder (Covered) AAA 3 Cell Wire Leads with Connector

Battery Holder (Covered) AAA 3 Cell Wire Leads with Connector

Buy Now Datasheet
Battery Holder, Aaa Size, Wire Lead; Battery Sizes Accepted Keystone - 24AC4543 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aaa Size, Wire Lead; Battery Sizes Accepted Keystone
24AC4543
Battery Holder, Aaa Size, Wire Lead; Battery Sizes Accepted Keystone 24AC4543
BATTERY HOLDER, AAA SIZE, WIRE LEAD; Battery Sizes Accepted:AAA; No. of Batteries:3; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, AAA SIZE, WIRE LEAD; Battery Sizes Accepted:AAA; No. of Batteries:3; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2484CN 36-2484CN-ND 24AC4543
Product Name 3 AAA Cell Densi-Pak Battery Holder with PC Connector Battery Holders, Clips, Contacts Battery Holder, Aaa Size, Wire Lead; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Covered)
Material ABS
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for CR123A Cell - 1051 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
THM Insulated Retainer for 20mm Cell-Tin Nickel Plate - 3021 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers
THM Holder for 7.9mm Coin Cell - 2989 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
For 1 AA Cell - 2228 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
2 suppliers