Keystone Electronics Corp. SMT Holder for CR123A Battery w/ coil spring 1128

Description
Part Number: 1128 # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: CR123A Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder
Request a Quote
Description
Part Number: 1128 # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: CR123A Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SMT holder for CR123A batteries with a coil spring, housing made of high-temperature nylon 46 rated UL 94V-0, designed for reflow and wave soldering. Dimensions are 2.062 in length, 0.720 in width, 0.682 in height, and 0.319 in terminal gap. Operates from -60°F to 293°F (-51°C to 145°C). Supplied in trays of 50 pieces with gold-plated contacts. Compatible with Energizer DL2/3A, Kodak K123L, Panasonic CR123A, Saft 450SC, and Varta CR0450 batteries.

Datasheet Summary
Powered by GS/AI

SMT holder for CR123A batteries with a coil spring, housing made of high-temperature nylon 46 rated UL 94V-0, designed for reflow and wave soldering. Dimensions are 2.062 in length, 0.720 in width, 0.682 in height, and 0.319 in terminal gap. Operates from -60°F to 293°F (-51°C to 145°C). Supplied in trays of 50 pieces with gold-plated contacts. Compatible with Energizer DL2/3A, Kodak K123L, Panasonic CR123A, Saft 450SC, and Varta CR0450 batteries.

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for CR123A Battery w/ coil spring - 1128 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for CR123A Battery w/ coil spring
1128
SMT Holder for CR123A Battery w/ coil spring 1128
Part Number: 1128 # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: CR123A Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder

Part Number: 1128

  • # of Cells: 1
  • Battery Reference: DL-2/3A,BR-2/3A,CR17335SE,CR123A,450SC,VR0450, ANSI 5018LC, IEC CR17345
  • Cell Size: CR123A
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 200 / bag
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1128-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1128-ND
Battery Holders, Clips, Contacts 36-1128-ND
Battery Holder (Open) CR123A 1 Cell SMD (SMT) Tab

Battery Holder (Open) CR123A 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1128 36-1128-ND
Product Name SMT Holder for CR123A Battery w/ coil spring Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for AA Battery - 1012 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-1016-1-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Cell Capacity Single Cell
Number of Cells 1
View Details
Vinyl 9 Volt I Style Strap-8
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers
1 D Cell Holder, Solder Lug - 175 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
5 suppliers