The 2224 is a single C-cell battery holder designed for printed circuit board mounting, featuring a phenolic base, brass contacts with nickel plating, and tin-plated brass solder lugs. It is configured for series connection with a pre-connected jumper strap insulated from the aluminum base, and is rated for use in applications subject to shock or severe vibration. The holder provides constant spring tension to ensure low contact resistance.
Part Number: 2224
Battery Holder (Open) C 1 Cell PC Pin
BATTERY HOLDER, C CELL , PCB MOUNT; Battery Sizes Accepted:C; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; For Use With:C Size Batteries RoHS Compliant: Yes
| Keystone Electronics Corp. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Battery Holders | Battery Holders | Battery Holders |
| Product Number | 2224 | 36-2224-ND | 38F1308 |
| Product Name | 1 C Cell Holder, PC | Battery Holders, Clips, Contacts | Battery Holder, C Cell , Pcb Mount; Battery Sizes Accepted Keystone |
| Type | Metal Holder | Holder (Open) | |
| Material | Aluminum | ||
| Cell Capacity | Single Cell | Single Cell |