Keystone Electronics Corp. SMT (Auto-In/Ultra-Low) Holder for 2032 Cell on T&R 1057TR

Description
Part Number: 1057TR # of Cells: 1 Battery Reference: 2032 Cell Size: 20mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Holder Ultra Low Profile Design Mounts partially thru PCB 2mm Height above PCB surface Built In Stabilization tabs for added mounting security Available in Bulk,
Request a Quote Datasheet
Description
Part Number: 1057TR # of Cells: 1 Battery Reference: 2032 Cell Size: 20mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Holder Ultra Low Profile Design Mounts partially thru PCB 2mm Height above PCB surface Built In Stabilization tabs for added mounting security Available in Bulk,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT (Auto-In/Ultra-Low) Holder for 2032 Cell on T&R - 1057TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Auto-In/Ultra-Low) Holder for 2032 Cell on T&R
1057TR
SMT (Auto-In/Ultra-Low) Holder for 2032 Cell on T&R 1057TR
Part Number: 1057TR # of Cells: 1 Battery Reference: 2032 Cell Size: 20mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Holder Ultra Low Profile Design Mounts partially thru PCB 2mm Height above PCB surface Built In Stabilization tabs for added mounting security Available in Bulk,

Part Number: 1057TR

  • # of Cells: 1
  • Battery Reference: 2032
  • Cell Size: 20mm Coin Cell
  • Material: LCP, UL 94V-0
  • Mounting: SMT
  • Packaging: Tape and Reel - 400 / 13" reel
  • Type: Holder
  • Ultra Low Profile Design
  • Mounts partially thru PCB
  • 2mm Height above PCB surface
  • Built In Stabilization tabs for added mounting security
  • Available in Bulk,
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1057CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1057CT-ND
Battery Holders, Clips, Contacts 36-1057CT-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1057TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1057TR-ND
Battery Holders, Clips, Contacts 36-1057TR-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1057DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1057DKR-ND
Battery Holders, Clips, Contacts 36-1057DKR-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, 2032 Li-Ion, 1Cell, Smd; Battery Sizes Accepted Keystone - 33X3675 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 2032 Li-Ion, 1Cell, Smd; Battery Sizes Accepted Keystone
33X3675
Battery Holder, 2032 Li-Ion, 1Cell, Smd; Battery Sizes Accepted Keystone 33X3675
BATTERY HOLDER, 2032 LI-ION, 1CELL, SMD; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, 2032 LI-ION, 1CELL, SMD; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1057TR 36-1057CT-ND 33X3675
Product Name SMT (Auto-In/Ultra-Low) Holder for 2032 Cell on T&R Battery Holders, Clips, Contacts Battery Holder, 2032 Li-Ion, 1Cell, Smd; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material LCP, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Dual Holder for 18350 Cell w/ coil spring - 1136 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
For 4 C Cells-All Contacts Insulated - 2198 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
THM (Compact) Holder for 23mm Cell - 104 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
Polarized THM Holder for Dual 18350 Batteries - 1097P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers