Keystone Electronics Corp. SMT (Vibra-Fit) Holder for 2025 & 2032 Cell on T&R 1060TR

Description
Part Number: 1060TR # of Cells: 1 Battery Reference: 2025, 2032, ANSI 5003LC, ANSI 5004LC, Cell Size: 20mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Holder For designs where severe shock and vibration is a concern and manual insertion of the battery is acceptable Available in Bulk,
Request a Quote
Description
Part Number: 1060TR # of Cells: 1 Battery Reference: 2025, 2032, ANSI 5003LC, ANSI 5004LC, Cell Size: 20mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Holder For designs where severe shock and vibration is a concern and manual insertion of the battery is acceptable Available in Bulk,
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1060TR is a surface mount battery holder designed for CR2025 and DL2032 coin cells, compatible with vacuum and mechanical pick-and-place assembly systems. It features phosphor bronze contacts with a gold flash plating and a glass-filled LCP base rated UL 94V-0. The holder has viewable solder tails for solder joint inspection and is supplied on tape and reel with 500 pieces per 13-inch reel. It meets ANSI/EIA-481 carrier tape standards and operates from -51°C to 145°C. The mounting footprint and pad layout are optimized for surface mount PCB assembly.

Datasheet Summary
Powered by GS/AI

The 1060TR is a surface mount battery holder designed for CR2025 and DL2032 coin cells, compatible with vacuum and mechanical pick-and-place assembly systems. It features phosphor bronze contacts with a gold flash plating and a glass-filled LCP base rated UL 94V-0. The holder has viewable solder tails for solder joint inspection and is supplied on tape and reel with 500 pieces per 13-inch reel. It meets ANSI/EIA-481 carrier tape standards and operates from -51°C to 145°C. The mounting footprint and pad layout are optimized for surface mount PCB assembly.

Suppliers

Company
Product
Description
Supplier Links
SMT (Vibra-Fit) Holder for 2025 & 2032 Cell on T&R - 1060TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Vibra-Fit) Holder for 2025 & 2032 Cell on T&R
1060TR
SMT (Vibra-Fit) Holder for 2025 & 2032 Cell on T&R 1060TR
Part Number: 1060TR # of Cells: 1 Battery Reference: 2025, 2032, ANSI 5003LC, ANSI 5004LC, Cell Size: 20mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Holder For designs where severe shock and vibration is a concern and manual insertion of the battery is acceptable Available in Bulk,

Part Number: 1060TR

  • # of Cells: 1
  • Battery Reference: 2025, 2032, ANSI 5003LC, ANSI 5004LC,
  • Cell Size: 20mm Coin Cell
  • Material: LCP, UL 94V-0
  • Mounting: SMT
  • Packaging: Tape and Reel - 500 / 13" reel
  • Type: Holder
  • For designs where severe shock and vibration is a concern and manual insertion of the battery is acceptable
  • Available in Bulk,
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1060CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1060CT-ND
Battery Holders, Clips, Contacts 36-1060CT-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1060DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1060DKR-ND
Battery Holders, Clips, Contacts 36-1060DKR-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1060TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1060TR-ND
Battery Holders, Clips, Contacts 36-1060TR-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Coin Cell Holder, 20Mm Dia, Vibra-Fit; Battery Sizes Accepted Keystone - 78H1761 - Newark, An Avnet Company
Chicago, IL, United States
Coin Cell Holder, 20Mm Dia, Vibra-Fit; Battery Sizes Accepted Keystone
78H1761
Coin Cell Holder, 20Mm Dia, Vibra-Fit; Battery Sizes Accepted Keystone 78H1761
COIN CELL HOLDER, 20MM DIA, VIBRA-FIT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

COIN CELL HOLDER, 20MM DIA, VIBRA-FIT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
HOLDER BATT COIN 2032 20MM SMD - 443-1060TR - Utmel Electronic Limited
Hong Kong, China
HOLDER BATT COIN 2032 20MM SMD
443-1060TR
HOLDER BATT COIN 2032 20MM SMD 443-1060TR
HOLDER BATT COIN 2032 20MM SMD

HOLDER BATT COIN 2032 20MM SMD

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1060TR 36-1060CT-ND 78H1761 443-1060TR
Product Name SMT (Vibra-Fit) Holder for 2025 & 2032 Cell on T&R Battery Holders, Clips, Contacts Coin Cell Holder, 20Mm Dia, Vibra-Fit; Battery Sizes Accepted Keystone HOLDER BATT COIN 2032 20MM SMD
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material LCP, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 20mm Cell-Tin Nickel Plate - 3003 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
4 suppliers
Battery Clip-9V Plastic - 239 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Component Clips
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
3 C Cell Holder, Solder Lug - 187 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT holder for 7.9mm Coin Cell on T&R - 2988TR - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers