Keystone Electronics Corp. 1 N or 12V Cell Holder, PC 2470

Description
Part Number: 2470 # of Cells: 1 Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: N, 12 Volt Material: Polypropylene Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 2470 # of Cells: 1 Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: N, 12 Volt Material: Polypropylene Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 N or 12V Cell Holder, PC - 2470 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1 N or 12V Cell Holder, PC
2470
1 N or 12V Cell Holder, PC 2470
Part Number: 2470 # of Cells: 1 Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: N, 12 Volt Material: Polypropylene Mounting: THM Type: Holder

Part Number: 2470

  • # of Cells: 1
  • Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100
  • Cell Size: N, 12 Volt
  • Material: Polypropylene
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
 - 2794971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Keeps batteries organised and protected. Withstands shock and vibration Electronic toys. Circuit Boards. Digital photo frames. Electronic calendars. Digital products requiring batteries For Battery Size = N Number of Cells = 1 Mount = PCB Type = Battery Holder Dimensions = 35 x 13 x 12.7mm Terminal Contact Type = Coil Spring Body Material = PP Terminal Contact Material = Spring Steel

Keeps batteries organised and protected. Withstands shock and vibration
Electronic toys. Circuit Boards. Digital photo frames. Electronic calendars. Digital products requiring batteries
For Battery Size = N
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Dimensions = 35 x 13 x 12.7mm
Terminal Contact Type = Coil Spring
Body Material = PP
Terminal Contact Material = Spring Steel

Supplier's Site
Battery Holders, Clips, Contacts - 36-2470-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2470-ND
Battery Holders, Clips, Contacts 36-2470-ND
Battery Holder (Open) N 1 Cell PC Pin

Battery Holder (Open) N 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, 1N, Through Hole; Battery Sizes Accepted Keystone - 16F1099 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 1N, Through Hole; Battery Sizes Accepted Keystone
16F1099
Battery Holder, 1N, Through Hole; Battery Sizes Accepted Keystone 16F1099
BATTERY HOLDER, 1N, THROUGH HOLE; Battery Sizes Accepted:N; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropyle ne; Contact Plating:Nickel Plated Contacts; For Use With:N Batteries RoHS Compliant: Yes

BATTERY HOLDER, 1N, THROUGH HOLE; Battery Sizes Accepted:N; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropylene; Contact Plating:Nickel Plated Contacts; For Use With:N Batteries RoHS Compliant: Yes

Supplier's Site Datasheet
Hldr, Battery; N; 1; Polypropylene (Holder); PC Mount; Springs; PC Pins; 26 AWG - 70182757 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Battery; N; 1; Polypropylene (Holder); PC Mount; Springs; PC Pins; 26 AWG
70182757
Hldr, Battery; N; 1; Polypropylene (Holder); PC Mount; Springs; PC Pins; 26 AWG 70182757
Plastic Battery Holder Economical design, available with PC terminals or wire leads Contact springs self-adjust to variations in battery length Withstands shock and vibration Battery holders holds batteries securely place to assure a positive connection and maintain a low contact resistance.

Plastic Battery Holder

  • Economical design, available with PC terminals or wire leads
  • Contact springs self-adjust to variations in battery length
  • Withstands shock and vibration
    Battery holders holds batteries securely place to assure a positive connection and maintain a low contact resistance.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2470 2794971 36-2470-ND 16F1099 70182757
Product Name 1 N or 12V Cell Holder, PC Battery Holders, Clips, Contacts Battery Holder, 1N, Through Hole; Battery Sizes Accepted Keystone Hldr, Battery; N; 1; Polypropylene (Holder); PC Mount; Springs; PC Pins; 26 AWG
Type Plastic Holder Battery Holder Holder (Open) Plastic Holder
Material Polypropylene Polypropylene (Holder)
Cell Capacity Single Cell Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

1 D Cell Holder, PC - 2226 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for 1/2AA Battery w/ coil spring - 1127 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
THM (Compact) Holder for 23mm Cell - 104 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
Vinyl 9 Volt T Style Strap-8
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers