Keystone Electronics Corp. 2 AAA Cell Densi-Pak Holder 2489

Description
Part Number: 2489 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AAA Material: ABS Mounting: Wire Leads Type: Holder
Request a Quote Datasheet
Description
Part Number: 2489 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AAA Material: ABS Mounting: Wire Leads Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 AAA Cell Densi-Pak Holder - 2489 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 AAA Cell Densi-Pak Holder
2489
2 AAA Cell Densi-Pak Holder 2489
Part Number: 2489 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AAA Material: ABS Mounting: Wire Leads Type: Holder

Part Number: 2489

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AAA
  • Material: ABS
  • Mounting: Wire Leads
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2489-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2489-ND
Battery Holders, Clips, Contacts 36-2489-ND
"Battery Holder (Covered) AAA 2 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Covered) AAA 2 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 2489 36-2489-ND
Product Name 2 AAA Cell Densi-Pak Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Covered)
Material ABS
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 2/3A Battery - 1029 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
THM Locking Coin Cell Holder for CR2032 - 2899 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for 20mm Cell-Tin Nickel Plate on T&R - 3002TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for 18650 Cell w/ coil spring - 1131 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers