Keystone Electronics Corp. SMT Holder for 7.9mm Coin Cell 2988

Description
Part Number: 2988 # of Cells: 1 Battery Reference: Size 13, DA13, AZ13E, PR13H, V13AT Cell Size: 7.9mm Coin Cell Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote
Description
Part Number: 2988 # of Cells: 1 Battery Reference: Size 13, DA13, AZ13E, PR13H, V13AT Cell Size: 7.9mm Coin Cell Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2988 is a surface mount coin cell retainer designed for 7.9mm diameter batteries such as Size 13, DA13, AZ13E, 393, SR754, and SR48. It is constructed from 0.006 inch (0.15 mm) phosphor bronze with a gold flash plate finish, and features a solder tail for secure surface mount attachment. The retainer measures 0.339 inch [8.6 mm] in length and 0.125 inch [3.2 mm] in width, with a mounting footprint requiring a minimum 0.125 inch square pad. It is available on tape and reel with 24 mm width and 12 mm pitch, 13 inch reels containing 800 pieces per reel.

Datasheet Summary
Powered by GS/AI

2988 is a surface mount coin cell retainer designed for 7.9mm diameter batteries such as Size 13, DA13, AZ13E, 393, SR754, and SR48. It is constructed from 0.006 inch (0.15 mm) phosphor bronze with a gold flash plate finish, and features a solder tail for secure surface mount attachment. The retainer measures 0.339 inch [8.6 mm] in length and 0.125 inch [3.2 mm] in width, with a mounting footprint requiring a minimum 0.125 inch square pad. It is available on tape and reel with 24 mm width and 12 mm pitch, 13 inch reels containing 800 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 7.9mm Coin Cell - 2988 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 7.9mm Coin Cell
2988
SMT Holder for 7.9mm Coin Cell 2988
Part Number: 2988 # of Cells: 1 Battery Reference: Size 13, DA13, AZ13E, PR13H, V13AT Cell Size: 7.9mm Coin Cell Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 2988

  • # of Cells: 1
  • Battery Reference: Size 13, DA13, AZ13E, PR13H, V13AT
  • Cell Size: 7.9mm Coin Cell
  • Finish/Plating: Gold Plate
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2988-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2988-ND
Battery Holders, Clips, Contacts 36-2988-ND
Battery Retainer Coin, 7.9mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 7.9mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Contact, 7.9Mm Hear Aid Cell, Surface Mt; Battery Sizes Accepted Keystone - 25T0413 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, 7.9Mm Hear Aid Cell, Surface Mt; Battery Sizes Accepted Keystone
25T0413
Battery Contact, 7.9Mm Hear Aid Cell, Surface Mt; Battery Sizes Accepted Keystone 25T0413
BATTERY CONTACT, 7.9MM HEAR AID CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 7.9mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BATTERY CONTACT, 7.9MM HEAR AID CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 7.9mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2988 36-2988-ND 25T0413
Product Name SMT Holder for 7.9mm Coin Cell Battery Holders, Clips, Contacts Battery Contact, 7.9Mm Hear Aid Cell, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder; Coin Cell Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Premium 9 Volt Strap-I Style-8
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for CR123A Battery w/ coil spring - 1129 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
2 AAA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
5 suppliers
THM Dual Holder for CR123A Cell - 1079 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
2 suppliers