Keystone Electronics Corp. Battery Holders, Clips, Contacts 210

Description
Ideal for use on plastic boxes. Push fit with barbed retention. Spring contact compensates for variation in battery lengths. Positive pole contacts has location facility. Solder tag to permit attachment of wire lead For Battery Size = AA Number of Cells = 2 Mount = Snap-In Type = Contact Dimensions = 20.8 x 11.4mm Terminal Contact Type = Leaf Spring Terminal Contact Material = Spring Steel
Request a Quote Datasheet
Description
Ideal for use on plastic boxes. Push fit with barbed retention. Spring contact compensates for variation in battery lengths. Positive pole contacts has location facility. Solder tag to permit attachment of wire lead For Battery Size = AA Number of Cells = 2 Mount = Snap-In Type = Contact Dimensions = 20.8 x 11.4mm Terminal Contact Type = Leaf Spring Terminal Contact Material = Spring Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2050079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ideal for use on plastic boxes. Push fit with barbed retention. Spring contact compensates for variation in battery lengths. Positive pole contacts has location facility. Solder tag to permit attachment of wire lead For Battery Size = AA Number of Cells = 2 Mount = Snap-In Type = Contact Dimensions = 20.8 x 11.4mm Terminal Contact Type = Leaf Spring Terminal Contact Material = Spring Steel

Ideal for use on plastic boxes. Push fit with barbed retention. Spring contact compensates for variation in battery lengths. Positive pole contacts has location facility. Solder tag to permit attachment of wire lead
For Battery Size = AA
Number of Cells = 2
Mount = Snap-In
Type = Contact
Dimensions = 20.8 x 11.4mm
Terminal Contact Type = Leaf Spring
Terminal Contact Material = Spring Steel

Supplier's Site
Battery Holders, Clips, Contacts - 36-210-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-210-ND
Battery Holders, Clips, Contacts 36-210-ND
Battery Contact Spring (Leaf) Multiple 2 Cell

Battery Contact Spring (Leaf) Multiple 2 Cell

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Battery Holders Battery Holders
Product Number 2050079 36-210-ND
Product Name Battery Holders, Clips, Contacts
Type Contact Contact Spring (Leaf)
Unlock Full Specs
to access all available technical data

Similar Products

9V Battery Holder - BH-9V Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material PP
Cell Capacity Single Cell
View Details
Battery Holders, Clips, Contacts - 36-269-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Voltage 9 volts
Cell Size 9V
View Details
 - 594432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details