Keystone Electronics Corp. 20mm - 21mm Battery Clip, SMT, T&R 246TR

Description
Part Number: 246TR Cell Size: 20700, 21700 Finish/Plating: Tin-Nickel Material: Steel Mounting: SMT Packaging: Tape and Reel - 75 / 13" reel Available with Bulk packaging, P/N:
Request a Quote Datasheet
Description
Part Number: 246TR Cell Size: 20700, 21700 Finish/Plating: Tin-Nickel Material: Steel Mounting: SMT Packaging: Tape and Reel - 75 / 13" reel Available with Bulk packaging, P/N:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20mm - 21mm Battery Clip, SMT, T&R - 246TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
20mm - 21mm Battery Clip, SMT, T&R
246TR
20mm - 21mm Battery Clip, SMT, T&R 246TR
Part Number: 246TR Cell Size: 20700, 21700 Finish/Plating: Tin-Nickel Material: Steel Mounting: SMT Packaging: Tape and Reel - 75 / 13" reel Available with Bulk packaging, P/N:

Part Number: 246TR

  • Cell Size: 20700, 21700
  • Finish/Plating: Tin-Nickel
  • Material: Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 75 / 13" reel
  • Available with Bulk packaging, P/N:
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Battery Holders
Product Number 246TR
Product Name 20mm - 21mm Battery Clip, SMT, T&R
Type Metal Holder; Component Clips
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1063TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
3 AAA Holder, PC lug - 169 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT Holder for 12mm Cell-Tin Nickel Plate on T&R - 3000TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
THM Dual Holder for CR123A Cell - 1079 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
2 suppliers