Keystone Electronics Corp. THM Dual Holder for 18650 Cell w/ coil spring 1135

Description
Part Number: 1135 # of Cells: 2 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet
Description
Part Number: 1135 # of Cells: 2 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Dual Holder for 18650 Cell w/ coil spring - 1135 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Dual Holder for 18650 Cell w/ coil spring
1135
THM Dual Holder for 18650 Cell w/ coil spring 1135
Part Number: 1135 # of Cells: 2 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection

Part Number: 1135

  • # of Cells: 2
  • Cell Size: 18650
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: THM
  • Packaging: Trays - 25 pieces per tray
  • Type: Holder
  • Polarized to Assure Proper Continuity and Circuit Protection
Buy Now
Battery Holders, Clips, Contacts - 36-1135-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1135-ND
Battery Holders, Clips, Contacts 36-1135-ND
Battery Holder (Open) 2 Cell PC Pin

Battery Holder (Open) 2 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1135 36-1135-ND
Product Name THM Dual Holder for 18650 Cell w/ coil spring Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM (Heavy Duty) Holder for 23mm Cell - 107 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
Vinyl 9 Volt T Style Strap-4
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-112-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Leaf)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
SMT (Auto-In) Holder for 12mm Cell - 1072 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PA9T
Cell Capacity Single Cell
View Details
2 suppliers