Keystone Electronics Corp. SMT Dual Holder for 18650 Cell w/ coil spring 1134

Description
Part Number: 1134 # of Cells: 2 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet
Description
Part Number: 1134 # of Cells: 2 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Dual Holder for 18650 Cell w/ coil spring - 1134 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Dual Holder for 18650 Cell w/ coil spring
1134
SMT Dual Holder for 18650 Cell w/ coil spring 1134
Part Number: 1134 # of Cells: 2 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection

Part Number: 1134

  • # of Cells: 2
  • Cell Size: 18650
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 100 / bag
  • Type: Holder
  • Polarized to Assure Proper Continuity and Circuit Protection
Buy Now
Battery Holders, Clips, Contacts - 36-1134-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1134-ND
Battery Holders, Clips, Contacts 36-1134-ND
Battery Holder (Open) 2 Cell SMD (SMT) Tab

Battery Holder (Open) 2 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1134 36-1134-ND
Product Name SMT Dual Holder for 18650 Cell w/ coil spring Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

For 3 AA Cell-1Contact Insulated - 1191 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-204-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Leaf)
View Details
2 suppliers
9 Volt Battery Holder- Quick-Fit Terminals - 1295 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon
Cell Capacity Single Cell
View Details
5 suppliers
20mm - 21mm Battery Clip, SMT, T&R - 246TR - Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Steel
Mounting Surface Mount
View Details