Keystone Electronics Corp. 2 N or 12V Cell Holder with PC connector 2473CN

Description
Part Number: 2473CN # of Cells: 2 Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: N, 12 Volt Material: Polypropylene Mounting: Wire Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector
Request a Quote Datasheet
Description
Part Number: 2473CN # of Cells: 2 Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: N, 12 Volt Material: Polypropylene Mounting: Wire Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 N or 12V Cell Holder with PC connector - 2473CN - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 N or 12V Cell Holder with PC connector
2473CN
2 N or 12V Cell Holder with PC connector 2473CN
Part Number: 2473CN # of Cells: 2 Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: N, 12 Volt Material: Polypropylene Mounting: Wire Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector

Part Number: 2473CN

  • # of Cells: 2
  • Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100
  • Cell Size: N, 12 Volt
  • Material: Polypropylene
  • Mounting: Wire
  • Type: Holder
  • Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
  • Supplied with 3 position PC connector
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2473CN-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2473CN-ND
Battery Holders, Clips, Contacts 36-2473CN-ND
Battery Holder (Open) N 2 Cell Wire Leads with Connector

Battery Holder (Open) N 2 Cell Wire Leads with Connector

Buy Now Datasheet
Battery Holder, N Size, Wire Lead; Battery Sizes Accepted Keystone - 24AC4539 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, N Size, Wire Lead; Battery Sizes Accepted Keystone
24AC4539
Battery Holder, N Size, Wire Lead; Battery Sizes Accepted Keystone 24AC4539
BATTERY HOLDER, N SIZE, WIRE LEAD; Battery Sizes Accepted:N; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, N SIZE, WIRE LEAD; Battery Sizes Accepted:N; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2473CN 36-2473CN-ND 24AC4539
Product Name 2 N or 12V Cell Holder with PC connector Battery Holders, Clips, Contacts Battery Holder, N Size, Wire Lead; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Polypropylene
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate - 3022 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers
THM Holder for 18650 Battery - 1043 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
3 N or A23 Cell Holder, Solder Lug - 156 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
For 4 AA Cell-1Contact Insulated - 1194 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers