Keystone Electronics Corp. 2 AAA Cell Holder, PC with Ribbon 2468RB

Description
Part Number: 2468RB # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 2468RB # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 AAA Cell Holder, PC with Ribbon - 2468RB - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 AAA Cell Holder, PC with Ribbon
2468RB
2 AAA Cell Holder, PC with Ribbon 2468RB
Part Number: 2468RB # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: THM Type: Holder

Part Number: 2468RB

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03
  • Cell Size: AAA
  • Material: Polypropylene
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2468RB-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2468RB-ND
Battery Holders, Clips, Contacts 36-2468RB-ND
Battery Holder (Open) AAA 2 Cell PC Pin

Battery Holder (Open) AAA 2 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 2468RB 36-2468RB-ND
Product Name 2 AAA Cell Holder, PC with Ribbon Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Polypropylene
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

1/2AA Battery Holder w/ solder lugs - 1117 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
THM Holder for 18650 Cell w/ coil spring - 1131 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
Vinyl 9 Volt T Style Strap-8
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers
THM (Compact) Holder for 20mm Cell - 103 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers