The part number 1185 is a two-cell C-cell battery holder with a steel base and a single contact, designed to hold batteries in series without additional wiring. The holder uses brass contacts with nickel plating and brass solder lugs with tin plating. It is intended for applications requiring reliable contact under shock or vibration. The base material is steel, and the design includes pre-connected jumper straps insulated from the base.
Part Number: 1185
Battery Holder (Open) C 2 Cell Solder Lug
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Battery Holders | Battery Holders |
| Product Number | 1185 | 36-1185-ND |
| Product Name | 2 C Cell- 1 Contact Grounded | Battery Holders, Clips, Contacts |
| Type | Metal Holder | Holder (Open) |
| Material | Steel | |
| Cell Capacity | Multiple Cell | Multiple Cell |