Keystone Electronics Corp. THM (3 Volt) Holder for (1) 2430 Cell 105

Description
Part Number: 105 # of Cells: 1 Battery Reference: 2430 Cell Size: 24mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 105 # of Cells: 1 Battery Reference: 2430 Cell Size: 24mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM (3 Volt) Holder for (1) 2430 Cell - 105 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM (3 Volt) Holder for (1) 2430 Cell
105
THM (3 Volt) Holder for (1) 2430 Cell 105
Part Number: 105 # of Cells: 1 Battery Reference: 2430 Cell Size: 24mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder

Part Number: 105

  • # of Cells: 1
  • Battery Reference: 2430
  • Cell Size: 24mm Coin Cell
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
 - 1142105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specially designed for installation of memory saving batteries on printed circuit boards, these battery holders hold 1 or 2 lithium batteries for 3 or 6 V applications. Installation is identical for the different models. The base features lifting feet. The 101 model, raised even further, allows SMT components to be fitted beneath the battery holder. For Battery Size = CR2430 Number of Cells = 1 Mount = PCB Type = Battery Holder Maximum Cell Diameter = 20.5mm Dimensions = 31 x 24.5mm Terminal Contact Type = Top Spring Arm

Specially designed for installation of memory saving batteries on printed circuit boards, these battery holders hold 1 or 2 lithium batteries for 3 or 6 V applications. Installation is identical for the different models. The base features lifting feet. The 101 model, raised even further, allows SMT components to be fitted beneath the battery holder.
For Battery Size = CR2430
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Maximum Cell Diameter = 20.5mm
Dimensions = 31 x 24.5mm
Terminal Contact Type = Top Spring Arm

Supplier's Site
 - 430681 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB mountable coin cell holders. Raised rim surrounding the holder to hold the cell in place. Contacts are spring steel nickel plate over copper For Battery Size = CR2430 Number of Cells = 1 Mount = PCB Type = Battery Holder Maximum Cell Diameter = 24mm Terminal Contact Type = Top Spring Arm Body Material = PBT Terminal Contact Material = Spring Steel

PCB mountable coin cell holders. Raised rim surrounding the holder to hold the cell in place. Contacts are spring steel nickel plate over copper
For Battery Size = CR2430
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Maximum Cell Diameter = 24mm
Terminal Contact Type = Top Spring Arm
Body Material = PBT
Terminal Contact Material = Spring Steel

Supplier's Site
Battery Holders, Clips, Contacts - 36-105-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-105-ND
Battery Holders, Clips, Contacts 36-105-ND
Battery Holder (Open) Coin, 24.5mm 1 Cell PC Pin

Battery Holder (Open) Coin, 24.5mm 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, Coin-Cell; 24 mm; 1.093in.; Glass Filled Nylon; 1; 1 AWG - 70182582 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder, Coin-Cell; 24 mm; 1.093in.; Glass Filled Nylon; 1; 1 AWG
70182582
Battery Holder, Coin-Cell; 24 mm; 1.093in.; Glass Filled Nylon; 1; 1 AWG 70182582
Glass Filled Nylon Material Body, Nickel Over Copper Plate Body Plating Low profile for high density packaging Reliable spring tension assures Low contact resistance Retains battery securely to withstand shock and vibration Unique notched slots assure quick and easy battery insertion and replacement Base material UL rate Single and dual “printed circuit” cell holders for lithium coin cells. Designed for easy battery replacement. Will accommodate diameters from 12mm to 30mm and heights from 1.6mm to 7.7mm. Some holders will accept more than two cells if they fall within the heights specified.

Glass Filled Nylon Material Body, Nickel Over Copper Plate Body Plating

  • Low profile for high density packaging
  • Reliable spring tension assures Low contact resistance
  • Retains battery securely to withstand shock and vibration
  • Unique notched slots assure quick and easy battery insertion and replacement
  • Base material UL rate
    Single and dual “printed circuit” cell holders for lithium coin cells. Designed for easy battery replacement. Will accommodate diameters from 12mm to 30mm and heights from 1.6mm to 7.7mm. Some holders will accept more than two cells if they fall within the heights specified.
Supplier's Site
Battery Holder, 24Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone - 46F857 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 24Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
46F857
Battery Holder, 24Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone 46F857
BATTERY HOLDER, 24MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:Black base PBT RoHS Compliant: Yes

BATTERY HOLDER, 24MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:Black base PBT RoHS Compliant: Yes

Supplier's Site Datasheet
Holder, Battery, 1 Cell, 24Mm; Battery Sizes Accepted Keystone - 46WX247 - Newark, An Avnet Company
Chicago, IL, United States
Holder, Battery, 1 Cell, 24Mm; Battery Sizes Accepted Keystone
46WX247
Holder, Battery, 1 Cell, 24Mm; Battery Sizes Accepted Keystone 46WX247
HOLDER, BATTERY, 1 CELL, 24MM; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Battery Holder; Battery Terminals:PCB Pins; RoHS Compliant: Yes

HOLDER, BATTERY, 1 CELL, 24MM; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Battery Holder; Battery Terminals:PCB Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 105 1142105 36-105-ND 70182582 46F857
Product Name THM (3 Volt) Holder for (1) 2430 Cell Battery Holders, Clips, Contacts Battery Holder, Coin-Cell; 24 mm; 1.093in.; Glass Filled Nylon; 1; 1 AWG Battery Holder, 24Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Battery Holder Coin Cell Holder; Holder (Open) Plastic Holder; Coin Cell Holder
Material PBT, UL 94V-0 Glass Filled Nylon
Cell Capacity Single Cell Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Polarized SMT Holder for Dual AAA Batteries w/ coil spring - 1078 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
 - 1724915 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Contact
Cell Capacity Single Cell
Cell Size C; D
View Details
For 4 D Cell-All Contacts Insulated - 2162 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-1017-1-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Cell Capacity Single Cell
Number of Cells 1
View Details