Keystone Electronics Corp. Molded 9 Volt I Style Strap-4" Leads 232-M

Description
Part Number: 232-M # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: ABS Mounting: Wire Leads Type: Strap
Request a Quote Datasheet
Description
Part Number: 232-M # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: ABS Mounting: Wire Leads Type: Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded 9 Volt I Style Strap-4
New Hyde Park, NY, USA
Molded 9 Volt I Style Strap-4" Leads
232-M
Molded 9 Volt I Style Strap-4" Leads 232-M
Part Number: 232-M # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: ABS Mounting: Wire Leads Type: Strap

Part Number: 232-M

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: 9 Volt
  • Material: ABS
  • Mounting: Wire Leads
  • Type: Strap
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-232-M-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-232-M-ND
Battery Holders, Clips, Contacts 36-232-M-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 4"" (101.6mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 4"" (101.6mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 232-M 36-232-M-ND
Product Name Molded 9 Volt I Style Strap-4" Leads Battery Holders, Clips, Contacts
Type Plastic Holder Battery Snaps
Material ABS
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Polarized THM Holder for Dual AAA Batteries w/ coil spring - 1077 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
THM Locking Coin Cell Holder for CR1632 - 2897 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
3 D Cell Holder, Series Connection - 153 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT Holder for 20700 & 21700 Cell w/ coil spring - 1122 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers