Keystone Electronics Corp. 6 C Cell Holder, Solder Lug 197

Description
Part Number: 197 # of Cells: 6 Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 197 # of Cells: 6 Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 C Cell Holder, Solder Lug - 197 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6 C Cell Holder, Solder Lug
197
6 C Cell Holder, Solder Lug 197
Part Number: 197 # of Cells: 6 Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 197

  • # of Cells: 6
  • Cell Size: C
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-197-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-197-ND
Battery Holders, Clips, Contacts 36-197-ND
Battery Holder (Open) C 6 Cell Solder Lug

Battery Holder (Open) C 6 Cell Solder Lug

Buy Now Datasheet
Battery Holder, C, Panel; Battery Sizes Accepted Keystone - 59K0316 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, C, Panel; Battery Sizes Accepted Keystone
59K0316
Battery Holder, C, Panel; Battery Sizes Accepted Keystone 59K0316
BATTERY HOLDER, C, PANEL; Battery Sizes Accepted:C; No. of Batteries:6; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER, C, PANEL; Battery Sizes Accepted:C; No. of Batteries:6; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Holder; C; 0.875 in. to 1.125 in.; Aluminum; Nickel Plated; PC Mount; 6 - 70182737 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; C; 0.875 in. to 1.125 in.; Aluminum; Nickel Plated; PC Mount; 6
70182737
Battery Holder; C; 0.875 in. to 1.125 in.; Aluminum; Nickel Plated; PC Mount; 6 70182737
Aluminum Battery Holder, Nickel Plated Body Plating, Brass Lug Terminal Holders: Available with solder lugs, PC lugs or series connections. Ideal for alkaline, carbon, zinc, NiMH, NiCd and lithium cells.

Aluminum Battery Holder, Nickel Plated Body Plating, Brass Lug Terminal
Holders: Available with solder lugs, PC lugs or series connections.
Ideal for alkaline, carbon, zinc, NiMH, NiCd and lithium cells.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 197 36-197-ND 59K0316 70182737
Product Name 6 C Cell Holder, Solder Lug Battery Holders, Clips, Contacts Battery Holder, C, Panel; Battery Sizes Accepted Keystone Battery Holder; C; 0.875 in. to 1.125 in.; Aluminum; Nickel Plated; PC Mount; 6
Type Metal Holder Holder (Open) Metal Holder
Material Aluminum Aluminum
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Rivet Mount AA Cell Clip-Insulated Contact - 100 - Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Cell Capacity Single Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-1076-2-ND - DigiKey
Specs
Type Contact Spring (Coil)
Mounting Solder Lugs
View Details
SMT Holder for 26650 Battery - 1106 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
THM (Vibra-Fit/EZ-Out) Holder for 2025 & 2032 Cell - 1066 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon 6/6-V-0
Cell Capacity Single Cell
View Details
5 suppliers