Keystone Electronics Corp. THM (Vertical/Compact) Holder for 20mm Cell 1067

Description
Part Number: 1067 # of Cells: 1 Battery Reference: 2016, 2020, 2025, 2032 Cell Size: 20mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder Vertical Mount Lithium Coin Cell Battery Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote
Description
Part Number: 1067 # of Cells: 1 Battery Reference: 2016, 2020, 2025, 2032 Cell Size: 20mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder Vertical Mount Lithium Coin Cell Battery Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 1067 is a vertical through-hole mount coin cell holder designed for 20mm lithium coin cell batteries, including CR2016, DL2020, CL2025, and CR2032. It features a PBT base rated UL 94V-0 and tin-nickel plated spring steel contacts. The holder includes stabilizing pins to ensure vertical positioning and reduce solder joint stress, with polarity clearly marked to prevent improper cell insertion. Its compact design accommodates cells with a nominal diameter of 20mm and is suited for secure mounting in wave soldering applications.

Datasheet Summary
Powered by GS/AI

The part number 1067 is a vertical through-hole mount coin cell holder designed for 20mm lithium coin cell batteries, including CR2016, DL2020, CL2025, and CR2032. It features a PBT base rated UL 94V-0 and tin-nickel plated spring steel contacts. The holder includes stabilizing pins to ensure vertical positioning and reduce solder joint stress, with polarity clearly marked to prevent improper cell insertion. Its compact design accommodates cells with a nominal diameter of 20mm and is suited for secure mounting in wave soldering applications.

Suppliers

Company
Product
Description
Supplier Links
THM (Vertical/Compact) Holder for 20mm Cell - 1067 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM (Vertical/Compact) Holder for 20mm Cell
1067
THM (Vertical/Compact) Holder for 20mm Cell 1067
Part Number: 1067 # of Cells: 1 Battery Reference: 2016, 2020, 2025, 2032 Cell Size: 20mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder Vertical Mount Lithium Coin Cell Battery Holder Polarized to Assure Proper Continuity and Circuit Protection

Part Number: 1067

  • # of Cells: 1
  • Battery Reference: 2016, 2020, 2025, 2032
  • Cell Size: 20mm Coin Cell
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Type: Holder

Vertical Mount Lithium Coin Cell Battery Holder

Polarized to Assure Proper Continuity and Circuit Protection

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1067-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1067-ND
Battery Holders, Clips, Contacts 36-1067-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Buy Now Datasheet
Battery Holder 20Mm Coincell Snapin; Battery Sizes Accepted Keystone - 58K2752 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder 20Mm Coincell Snapin; Battery Sizes Accepted Keystone
58K2752
Battery Holder 20Mm Coincell Snapin; Battery Sizes Accepted Keystone 58K2752
BATTERY HOLDER 20MM COINCELL SNAPIN; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:PBT; For Use With:Coin Cell - 20mm RoHS Compliant: Yes

BATTERY HOLDER 20MM COINCELL SNAPIN; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:PBT; For Use With:Coin Cell - 20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1067 36-1067-ND 58K2752
Product Name THM (Vertical/Compact) Holder for 20mm Cell Battery Holders, Clips, Contacts Battery Holder 20Mm Coincell Snapin; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 23mm Cell-Tin Nickel Plate - 3004 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for 2450 Cell-Tin Nickel Plate - 3008 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
1 AA Holder, Solder Lug - 139 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
5 suppliers
SMT Locking Holder for CR1220 on T&R - 2894TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers