Keystone Electronics Corp. SMT (Vibra-Fit) Holder for 12mm Cell-on T&R 1056TR

Description
Part Number: 1056TR # of Cells: 1 Battery Reference: 1220 Cell Size: 12mm Coin Cell Material: Plastic Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Holder Gold plated contacts and solder tails Available in Bulk,
Request a Quote Datasheet
Description
Part Number: 1056TR # of Cells: 1 Battery Reference: 1220 Cell Size: 12mm Coin Cell Material: Plastic Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Holder Gold plated contacts and solder tails Available in Bulk,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT (Vibra-Fit) Holder for 12mm Cell-on T&R - 1056TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Vibra-Fit) Holder for 12mm Cell-on T&R
1056TR
SMT (Vibra-Fit) Holder for 12mm Cell-on T&R 1056TR
Part Number: 1056TR # of Cells: 1 Battery Reference: 1220 Cell Size: 12mm Coin Cell Material: Plastic Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Holder Gold plated contacts and solder tails Available in Bulk,

Part Number: 1056TR

  • # of Cells: 1
  • Battery Reference: 1220
  • Cell Size: 12mm Coin Cell
  • Material: Plastic
  • Mounting: SMT
  • Packaging: Tape and Reel - 500 / 13" reel
  • Type: Holder
  • Gold plated contacts and solder tails
  • Available in Bulk,
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1056DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1056DKR-ND
Battery Holders, Clips, Contacts 36-1056DKR-ND
Battery Holder (Open) Coin, 12.5mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 12.5mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1056CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1056CT-ND
Battery Holders, Clips, Contacts 36-1056CT-ND
Battery Holder (Open) Coin, 12.5mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 12.5mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1056TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1056TR-ND
Battery Holders, Clips, Contacts 36-1056TR-ND
Battery Holder (Open) Coin, 12.5mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 12.5mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1056TR 36-1056DKR-ND
Product Name SMT (Vibra-Fit) Holder for 12mm Cell-on T&R Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Plastic
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 18650 Cell w/ coil spring - 1131 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
4 D Cell Holder, Solder Lug - 200 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT Holder for 16mm Cell-Tin Nickel Plate - 3012 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-207-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Surface Mount
Cell Size C
View Details