The 2460 is a single-cell AA battery holder designed for PCB mounting, featuring a polypropylene base, spring steel contacts with nickel plating, and brass PC pins with tin plating. It includes a woven nylon ribbon for easy battery removal and is built to withstand shock and vibration while maintaining low contact resistance. The holder accommodates AA batteries and provides direct soldering to the PCB without requiring additional wiring. Its dimensions are 2.244 inches in length and 0.665 inches in width.
Part Number: 2460
Battery Holder (Open) AA 1 Cell PC Pin
BATTERY HOLDER, 1AA, THROUGH HOLE; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropyle
These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.
| Keystone Electronics Corp. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Battery Holders | Battery Holders | Battery Holders | Battery Holders |
| Product Number | 2460 | 36-2460-ND | 16F1089 | 70182746 |
| Product Name | 1 AA Cell Holder, PC | Battery Holders, Clips, Contacts | Battery Holder, 1Aa, Through Hole; Battery Sizes Accepted Keystone | Battery Holder; AA; Polypropylene; PC Mount; 1; Spring; PC Lug |
| Type | Plastic Holder | Holder (Open) | Plastic Holder | |
| Material | Polypropylene | Polypropylene | ||
| Cell Capacity | Single Cell | Single Cell | Single Cell |