Keystone Electronics Corp. For 4 C Cells-All Contacts Insulated 2198

Description
Part Number: 2198 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder
Request a Quote
Description
Part Number: 2198 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 2198 is a steel-based battery holder designed for four C-cell batteries with all contacts insulated. It features brass contacts with nickel plating and brass solder lugs with tin plating. The holder is intended for applications requiring shock or vibration resistance and maintains constant spring tension on the batteries to ensure low contact resistance. Retainer clips are available to secure batteries in place. The base is steel with a phenolic insulator, as indicated by the dual-cell configuration notation associated with similar part numbers in the series.

Datasheet Summary
Powered by GS/AI

The part number 2198 is a steel-based battery holder designed for four C-cell batteries with all contacts insulated. It features brass contacts with nickel plating and brass solder lugs with tin plating. The holder is intended for applications requiring shock or vibration resistance and maintains constant spring tension on the batteries to ensure low contact resistance. Retainer clips are available to secure batteries in place. The base is steel with a phenolic insulator, as indicated by the dual-cell configuration notation associated with similar part numbers in the series.

Suppliers

Company
Product
Description
Supplier Links
For 4 C Cells-All Contacts Insulated - 2198 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 4 C Cells-All Contacts Insulated
2198
For 4 C Cells-All Contacts Insulated 2198
Part Number: 2198 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder

Part Number: 2198

  • # of Cells: 4
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: C
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2198-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2198-ND
Battery Holders, Clips, Contacts 36-2198-ND
Battery Holder (Open) C 4 Cell Solder Lug

Battery Holder (Open) C 4 Cell Solder Lug

Buy Now Datasheet
Battery Holder, 4 C Cells, Steel, Panel; Battery Sizes Accepted Keystone - 59K0353 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 4 C Cells, Steel, Panel; Battery Sizes Accepted Keystone
59K0353
Battery Holder, 4 C Cells, Steel, Panel; Battery Sizes Accepted Keystone 59K0353
BATTERY HOLDER, 4 C CELLS, STEEL, PANEL; Battery Sizes Accepted:C; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER, 4 C CELLS, STEEL, PANEL; Battery Sizes Accepted:C; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2198 36-2198-ND 59K0353
Product Name For 4 C Cells-All Contacts Insulated Battery Holders, Clips, Contacts Battery Holder, 4 C Cells, Steel, Panel; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open)
Material Steel
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1061TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
DL223 -6V Battery Holder, PC - 224 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
2 suppliers
IP65 Water Resistant Holder, 2 AA - 2438 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
THM Holder for 6.8mm Cell-Tin Nickel Plated - 2999 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers