Keystone Electronics Corp. Polarized THM Holder for AAA Battery w/ coil spring 1075

Description
Part Number: 1075 # of Cells: 1 Cell Size: AAA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote Datasheet
Description
Part Number: 1075 # of Cells: 1 Cell Size: AAA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polarized THM Holder for AAA Battery w/ coil spring - 1075 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Polarized THM Holder for AAA Battery w/ coil spring
1075
Polarized THM Holder for AAA Battery w/ coil spring 1075
Part Number: 1075 # of Cells: 1 Cell Size: AAA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder

Part Number: 1075

  • # of Cells: 1
  • Cell Size: AAA
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: THM
  • Packaging: Trays - 50 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1075-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1075-ND
Battery Holders, Clips, Contacts 36-1075-ND
Battery Holder (Open) AAA 1 Cell PC Pin

Battery Holder (Open) AAA 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1075 36-1075-ND
Product Name Polarized THM Holder for AAA Battery w/ coil spring Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

9 Volt Battery Holder- Quick-Fit Terminals - 1295 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon
Cell Capacity Single Cell
View Details
5 suppliers
SMT Polarized Holder for 18650 Battery - 1042P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT Dual Holder for CR123A Cell w/ coil spring - 1014 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT (Vibra-Fit) Holder for 2025 & 2032 Cell - 1060 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers