Keystone Electronics Corp. 1 N or 12V Cell Holder with PC connector 2471CN

Description
Part Number: 2471CN # of Cells: 1 Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: N, 12 Volt Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector
Request a Quote Datasheet
Description
Part Number: 2471CN # of Cells: 1 Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: N, 12 Volt Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 N or 12V Cell Holder with PC connector - 2471CN - Keystone Electronics Corp.
New Hyde Park, NY, USA
1 N or 12V Cell Holder with PC connector
2471CN
1 N or 12V Cell Holder with PC connector 2471CN
Part Number: 2471CN # of Cells: 1 Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: N, 12 Volt Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector

Part Number: 2471CN

  • # of Cells: 1
  • Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100
  • Cell Size: N, 12 Volt
  • Material: Polypropylene
  • Mounting: Wire Leads
  • Type: Holder
  • Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
  • Supplied with 3 position PC connector
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2471CN-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2471CN-ND
Battery Holders, Clips, Contacts 36-2471CN-ND
Battery Holder (Open) N 1 Cell Wire Leads with Connector

Battery Holder (Open) N 1 Cell Wire Leads with Connector

Buy Now Datasheet
Battery Holder, N Size, Wire Lead; Battery Sizes Accepted Keystone - 24AC4538 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, N Size, Wire Lead; Battery Sizes Accepted Keystone
24AC4538
Battery Holder, N Size, Wire Lead; Battery Sizes Accepted Keystone 24AC4538
BATTERY HOLDER, N SIZE, WIRE LEAD; Battery Sizes Accepted:N; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, N SIZE, WIRE LEAD; Battery Sizes Accepted:N; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2471CN 36-2471CN-ND 24AC4538
Product Name 1 N or 12V Cell Holder with PC connector Battery Holders, Clips, Contacts Battery Holder, N Size, Wire Lead; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Polypropylene
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

4 AA Cell Holder with PC connector - 2478CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
Dual 2/3A Battery Holder w/ solder lugs - 1120 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
2 AAA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
5 suppliers
SMT Holder for 12mm Cell-Tin Nickel Plate - 3000 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers