Keystone Electronics Corp. Socket Shoulder Screw 6-32 Thread 2446

Description
Part Number: 2446 D Diameter: .156 (4.0) Drive: Socket Length: .250 [6.4] Material: Stainless Steel Thread: 6-32 490-Socket Head Screw
Request a Quote Datasheet
Description
Part Number: 2446 D Diameter: .156 (4.0) Drive: Socket Length: .250 [6.4] Material: Stainless Steel Thread: 6-32 490-Socket Head Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Shoulder Screw 6-32 Thread - 2446 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Socket Shoulder Screw 6-32 Thread
2446
Socket Shoulder Screw 6-32 Thread 2446
Part Number: 2446 D Diameter: .156 (4.0) Drive: Socket Length: .250 [6.4] Material: Stainless Steel Thread: 6-32 490-Socket Head Screw

Part Number: 2446

  • D Diameter: .156 (4.0)
  • Drive: Socket
  • Length: .250 [6.4]
  • Material: Stainless Steel
  • Thread: 6-32

490-Socket Head Screw

Buy Now Datasheet
Shoulder Screw - 36-2446-ND - DigiKey
Thief River Falls, MN, United States
Shoulder Screw
36-2446-ND
Shoulder Screw 36-2446-ND
#6-32 Round Head Shoulder Screw Hex Drive Stainless Steel

#6-32 Round Head Shoulder Screw Hex Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2446 36-2446-ND
Product Name Socket Shoulder Screw 6-32 Thread Shoulder Screw
Screw Type Shoulder Screw Shoulder Screw
Head Type Socket Head Cap Round Head
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Shoulder Screw 4-40 Thread - 2422 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers
Jack Screw SS .187
Keystone Electronics Corp.
Specs
Material Stainless Steel
Length 0.1870 inch (4.75 mm)
Inch # 4
View Details
Slotted Shoulder Screw 8-32 Thread - 2434 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers
Jack Screw Yel .187
Keystone Electronics Corp.
Specs
Material Steel
Finish Zinc Chromate
Length 0.1870 inch (4.75 mm)
View Details