Keystone Electronics Corp. Pan Head Stainless Steel Screw 9903

Description
Part Number: 9903 Drive: Phillips Length: .250 [6.4] Material: Stainless Steel Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 9903 Drive: Phillips Length: .250 [6.4] Material: Stainless Steel Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Stainless Steel Screw - 9903 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Stainless Steel Screw
9903
Pan Head Stainless Steel Screw 9903
Part Number: 9903 Drive: Phillips Length: .250 [6.4] Material: Stainless Steel Thread: 6-32

Part Number: 9903

  • Drive: Phillips
  • Length: .250 [6.4]
  • Material: Stainless Steel
  • Thread: 6-32
Buy Now Datasheet
Machine Screw - 36-9903-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9903-ND
Machine Screw 36-9903-ND
#6-32 Pan Head Machine Screw Phillips Drive Stainless Steel

#6-32 Pan Head Machine Screw Phillips Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9903 36-9903-ND
Product Name Pan Head Stainless Steel Screw Machine Screw
Head Type Pan Head Pan Head
Standard Drives Philips / Frearson Philips / Frearson
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 1/4-20 x 1.00 Long - 21916 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
Flat Head Screw - 9500 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
M2.5 Pan Head Screw, 6.0 L - 29301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.2362 inch (6 mm)
View Details
2 suppliers
Jack Screw-slotted, Black Ox-.125
Specs
Standard Drives Slotted
Material Steel
Finish Black Oxide
View Details