Keystone Electronics Corp. Binding Head Screw 9425

Description
Part Number: 9425 Length: 1.000 [25.4] Material: Steel Style: Binding Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9425 Length: 1.000 [25.4] Material: Steel Style: Binding Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9425 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9425
Binding Head Screw 9425
Part Number: 9425 Length: 1.000 [25.4] Material: Steel Style: Binding Head Thread: 10-32 Type: Screw, Machine

Part Number: 9425

  • Length: 1.000 [25.4]
  • Material: Steel
  • Style: Binding Head
  • Thread: 10-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9425-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9425-ND
Machine Screw 36-9425-ND
#10-32 Binding Head Machine Screw Slotted Drive Steel

#10-32 Binding Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9425 36-9425-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Steel Steel
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

#6Self Tapping Screw-.500
Specs
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Slotted
Material Steel
View Details
2 suppliers
Pan Head Screw - 9313 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Titanium SHCS 2-56 x .375 Long - 21206 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Titanium SHCS 8-32 x .750 Long - 21812 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers