Keystone Electronics Corp. 3/16 Hex Female Standoff 1894

Description
Part Number: 1894 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1894 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff with 4-40 thread, 0.625 in (15.9 mm) length, and 0.187 in (4.7 mm) hex outer diameter, made of aluminum with a clear iridite finish.

Datasheet Summary
Powered by GS/AI

Female threaded standoff with 4-40 thread, 0.625 in (15.9 mm) length, and 0.187 in (4.7 mm) hex outer diameter, made of aluminum with a clear iridite finish.

Suppliers

Company
Product
Description
Supplier Links
3/16 Hex Female Standoff - 1894 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Hex Female Standoff
1894
3/16 Hex Female Standoff 1894
Part Number: 1894 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1894

  • Finish/Plating: Clear Iridite
  • Length: .625 [15.9]
  • Material: Aluminum
  • OD: .187 [4.7]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1894-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1894-ND
Board Spacers, Standoffs 36-1894-ND
"Hex Standoff Threaded #4-40 Aluminum 0.625"" (15.88mm) 5/8"""

"Hex Standoff Threaded #4-40 Aluminum 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Standoff, .187 hex, 4-40 thread, female/female, .625 length, aluminum - 70181862 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, .187 hex, 4-40 thread, female/female, .625 length, aluminum
70181862
Standoff, .187 hex, 4-40 thread, female/female, .625 length, aluminum 70181862
Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish Brass, zinc plate, aluminum body finish Threaded Standoff with aluminum irridite finish.

Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish

  • Brass, zinc plate, aluminum body finish
    Threaded Standoff with aluminum irridite finish.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1894 36-1894-ND 70181862
Product Name 3/16 Hex Female Standoff Board Spacers, Standoffs Standoff, .187 hex, 4-40 thread, female/female, .625 length, aluminum
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Lock-In Nylon PCB Support - 1930B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Nylon Retaining Spacer, #4 - 2345 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
3/16 Hex Swage Standoff - 2274-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #10 - 2396 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers