Keystone Electronics Corp.
Captive Screw 8-32 x .718"
2419
Description
Part Number: 2419
D Diameter: .312 (7.9)
Drive: Slotted
Length: .718 [18.2]
Material: Stainless Steel
Thread: 8-32
484-Style 6
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 2419
D Diameter: .312 (7.9)
Drive: Slotted
Length: .718 [18.2]
Material: Stainless Steel
Thread: 8-32
484-Style 6
Request a Quote
Email Supplier
Datasheet
Suppliers
Captive Screw 8-32 x .718"
2419
Part Number: 2419
D Diameter: .312 (7.9)
Drive: Slotted
Length: .718 [18.2]
Material: Stainless Steel
Thread: 8-32
484-Style 6
Part Number: 2419
- D Diameter: .312 (7.9)
- Drive: Slotted
- Length: .718 [18.2]
- Material: Stainless Steel
- Thread: 8-32
484-Style 6
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Captive Fasteners |
|
Product Number
|
2419 |
|
Product Name
|
Captive Screw 8-32 x .718" |
|
Captive Fastener Class / Type
|
Captive Screws
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Captive Fastener Class / Type
Captive Screws
Fastener Length
0.3750 inch (9.52 mm)
Material
Stainless Steel
View Details
Keystone Electronics Corp.
Captive Fastener Class / Type
Captive Screws
Fastener Length
0.3750 inch (9.52 mm)
Material
Stainless Steel
View Details
Keystone Electronics Corp.
Captive Fastener Class / Type
Captive Screws
Fastener Length
0.3120 inch (7.92 mm)
Material
Stainless Steel
View Details
Keystone Electronics Corp.
Captive Fastener Class / Type
Captive Screws
Fastener Length
0.5000 inch (12.7 mm)
Material
Stainless Steel
View Details
2 suppliers