Keystone Electronics Corp. Captive Screw 4-40 x .469" 2413

Description
Part Number: 2413 D Diameter: .250 (6.4) Drive: Slotted Length: .469 [11.9] Material: Stainless Steel Thread: 4-40 484-Style 6
Request a Quote Datasheet
Description
Part Number: 2413 D Diameter: .250 (6.4) Drive: Slotted Length: .469 [11.9] Material: Stainless Steel Thread: 4-40 484-Style 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Screw 4-40 x .469
New Hyde Park, NY, USA
Captive Screw 4-40 x .469"
2413
Captive Screw 4-40 x .469" 2413
Part Number: 2413 D Diameter: .250 (6.4) Drive: Slotted Length: .469 [11.9] Material: Stainless Steel Thread: 4-40 484-Style 6

Part Number: 2413

  • D Diameter: .250 (6.4)
  • Drive: Slotted
  • Length: .469 [11.9]
  • Material: Stainless Steel
  • Thread: 4-40

484-Style 6

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Captive Fasteners
Product Number 2413
Product Name Captive Screw 4-40 x .469"
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screw 6-32 Thread - 8705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.9060 inch (23.01 mm)
Material Stainless Steel
View Details
Captive Screw 4-40 Thread - 8708 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6250 inch (15.87 mm)
Material Stainless Steel
View Details
Captive Screw 6-32 x .593
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5930 inch (15.06 mm)
Material Stainless Steel
View Details
2 suppliers
Captive Screw 4-40 Thread - 8706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.3750 inch (9.52 mm)
Material Stainless Steel
View Details