Keystone Electronics Corp. SS Thumb Screw .500" Length 2410

Description
Part Number: 2410 D Diameter: .375 (9.5) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Stainless Steel Style: Thumb Screw Thread: 8-32
Request a Quote
Description
Part Number: 2410 D Diameter: .375 (9.5) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Stainless Steel Style: Thumb Screw Thread: 8-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2410 is a stainless steel thumb screw with an 8-32 thread, a length of 0.500 inches (12.7 mm), and a head diameter of 0.375 inches (9.5 mm).

Datasheet Summary
Powered by GS/AI

2410 is a stainless steel thumb screw with an 8-32 thread, a length of 0.500 inches (12.7 mm), and a head diameter of 0.375 inches (9.5 mm).

Suppliers

Company
Product
Description
Supplier Links
SS Thumb Screw .500
New Hyde Park, NY, USA
SS Thumb Screw .500" Length
2410
SS Thumb Screw .500" Length 2410
Part Number: 2410 D Diameter: .375 (9.5) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Stainless Steel Style: Thumb Screw Thread: 8-32

Part Number: 2410

  • D Diameter: .375 (9.5)
  • Drive: Knurled
  • Hardware: No
  • Length: .500 [12.7]
  • Material: Stainless Steel
  • Style: Thumb Screw
  • Thread: 8-32
Buy Now Datasheet
Thumb Screw - 36-2410-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
36-2410-ND
Thumb Screw 36-2410-ND
#8-32 Knob Thumb Screw Drive Stainless Steel

#8-32 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2410 36-2410-ND
Product Name SS Thumb Screw .500" Length Thumb Screw
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Screw - 9334 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
6-32 Screw - 4696 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Binding Head Screw - 9443 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers
Nylon Thumb Screw 8-32 x .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers